High dielectric, use in apps to 2600 °F, moisture & acid resistant
| Aremco Products, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 538N |
| Product Name | Cerama-Dip |
| Cure / Technology | Thermoset |
| Type / Form | Liquid |
| Substrate Compatibility | Ceramic, Glass; Metal; High Power Electrical Components |
| Chemical System | Ceramic |
| Composition | Filled |