H2W Technologies 4 lb Single Axis Linear Stepper Forcer LMSS0604-2WW0

Description
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer.
Datasheet
Description
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 lb Single Axis Linear Stepper Forcer - LMSS0604-2WW0 - H2W Technologies
Santa Clarita, CA, USA
4 lb Single Axis Linear Stepper Forcer
LMSS0604-2WW0
4 lb Single Axis Linear Stepper Forcer LMSS0604-2WW0
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer.

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Motors
Product Number LMSS0604-2WW0
Product Name 4 lb Single Axis Linear Stepper Forcer
Design Units English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coreless GW Servomotor - SGLGW-40A253 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Linear Motor Type Moving Coil
Continuous Thrust 20.9 lbs (9.5 kg)
Peak Force 62.9 lbs (28.5 kg)
View Details
Linear DC-Servomotors Series LM 0830 ... 01 with Analog Hall Sensors -  - FAULHABER MICROMO
Specs
Continuous Thrust 0.2 lbs (0.1 kg)
Continuous Current 0.5300 amps
Travel 0.59 inch (15 mm)
View Details
Ironcore Linear Motor - LMS Series - ETEL S.A.
Specs
Linear Motor Type DC Brushless Design
Continuous Thrust 18.8 to 204.1 lbs (8.5 to 92.6 kg)
Peak Force 62.7 to 818.3 lbs (28.4 to 371.1 kg)
View Details