H2W Technologies 10 lb Single Axis Linear Stepper Forcer STS-1220-AP4T

Description
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance and 60 PSI of filtered compressed should be supplied by the customer.
Description
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance and 60 PSI of filtered compressed should be supplied by the customer.
Datasheet
Datasheet Summary
Powered by GS/AI

The STS-1220-AP4T is a 10 lb single axis linear stepper forcer designed by H2W Technologies. It features a continuous force rating of 12.0 lbs (53.1 N) and operates with a rated current of 3.75 Amps across two phases. The motor has a resistance of 1.15 ohms and an inductance of 1.15 mH at 20°C. It utilizes air bearings for smooth movement and requires a nominal air pressure of 60 psi. The forcer has a mass of 14.8 oz (419 grams) and includes mounting holes for payload attachment. This product is suitable for applications requiring precise linear motion with the ability to handle light loads efficiently.

Datasheet Summary
Powered by GS/AI

The STS-1220-AP4T is a 10 lb single axis linear stepper forcer designed by H2W Technologies. It features a continuous force rating of 12.0 lbs (53.1 N) and operates with a rated current of 3.75 Amps across two phases. The motor has a resistance of 1.15 ohms and an inductance of 1.15 mH at 20°C. It utilizes air bearings for smooth movement and requires a nominal air pressure of 60 psi. The forcer has a mass of 14.8 oz (419 grams) and includes mounting holes for payload attachment. This product is suitable for applications requiring precise linear motion with the ability to handle light loads efficiently.

Suppliers

Company
Product
Description
Supplier Links
10 lb Single Axis Linear Stepper Forcer - STS-1220-AP4T - H2W Technologies
Santa Clarita, CA, USA
10 lb Single Axis Linear Stepper Forcer
STS-1220-AP4T
10 lb Single Axis Linear Stepper Forcer STS-1220-AP4T
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance and 60 PSI of filtered compressed should be supplied by the customer.

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance and 60 PSI of filtered compressed should be supplied by the customer.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Motors
Product Number STS-1220-AP4T
Product Name 10 lb Single Axis Linear Stepper Forcer
Linear Motor Type Linear Stepping Design
Continuous Thrust 12.0 lbs (5.4 kg)
Peak Force 12.0 lbs (5.4 kg)
Continuous Current 3.75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ironless Linear Motor - UXA - Tecnotion
Specs
Linear Motor Type Moving Coil; Moving Magnet; AC Synchronous Design
Continuous Thrust 0.0 to 161.9 lbs (0.0 to 73.4 kg)
Peak Force 0.0 to 829.5 lbs (0.0 to 376.2 kg)
View Details
Linear DC-Servomotors Series LM 2070 ... 12 for sin/cos control -  - FAULHABER MICROMO
Specs
Continuous Thrust 2.1 lbs (0.9 kg)
Continuous Current 0.7900 amps
Travel 1.57 inch (40 mm)
View Details
Ironcore Linear Motor - LMG Series - ETEL S.A.
Specs
Linear Motor Type DC Brushless Design
Continuous Thrust 14.9 to 154.9 lbs (6.8 to 70.2 kg)
Peak Force 62.7 to 816.0 lbs (28.4 to 370.1 kg)
View Details
Coreless GW Servomotor - SGLGW-40A365 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Linear Motor Type Moving Coil
Continuous Thrust 31.5 lbs (14.3 kg)
Peak Force 94.4 lbs (42.8 kg)
View Details