Equivalent to Baldor motor LMCF04F.
| H2W Technologies | |
|---|---|
| Product Category | Linear Motors |
| Product Number | BLDM-F04 |
| Product Name | Brushless Linear Motors |
| Linear Motor Type | DC Brushless Design |
| Continuous Thrust | 43.0 lbs (19.5 kg) |
| Peak Force | 130.0 lbs (59.0 kg) |