H2W Technologies 20 lb Single Axis Linear Stepper Forcer STS-2030-A

Description
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance and 60 PSI of filtered compressed should be supplied by the customer.
Description
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance and 60 PSI of filtered compressed should be supplied by the customer.

Suppliers

Company
Product
Description
Supplier Links
20 lb Single Axis Linear Stepper Forcer - STS-2030-A - H2W Technologies
Santa Clarita, CA, USA
20 lb Single Axis Linear Stepper Forcer
STS-2030-A
20 lb Single Axis Linear Stepper Forcer STS-2030-A
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance and 60 PSI of filtered compressed should be supplied by the customer.

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with integral air bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance and 60 PSI of filtered compressed should be supplied by the customer.

Supplier's Site

Technical Specifications

  H2W Technologies
Product Category Linear Motors
Product Number STS-2030-A
Product Name 20 lb Single Axis Linear Stepper Forcer
Linear Motor Type Linear Stepping Design
Unlock Full Specs
to access all available technical data

Similar Products

Linear DC-Servomotors Series LM 2070 ... 11 with Analog Hall Sensors -  - FAULHABER MICROMO
Specs
Continuous Thrust 2.1 lbs (0.9 kg)
Continuous Current 0.7900 amps
Travel 3.15 inch (80 mm)
View Details
Ironless Linear Motor - ILF+ Series - ETEL S.A.
Specs
Linear Motor Type DC Brushless Design
Continuous Thrust 4.5 to 30.6 lbs (2.0 to 13.9 kg)
Peak Force 24.3 to 184.3 lbs (11.0 to 83.6 kg)
View Details
Iron-Core TW Servomotor - SGLTW-80A400 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Linear Motor Type Moving Coil
Continuous Thrust 292.2 lbs (132.5 kg)
Peak Force 899.2 lbs (407.8 kg)
View Details