H2W Technologies 6 lb Single Axis Linear Stepper Forcer STS-0620-RNR

Description
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer. This is also a replacement motor for NorMag P/N 1302-2-B3 (Northern Magnetics). Baldor Motors P/N LMSS1302-2WW0.
Datasheet
Description
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer. This is also a replacement motor for NorMag P/N 1302-2-B3 (Northern Magnetics). Baldor Motors P/N LMSS1302-2WW0.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 lb Single Axis Linear Stepper Forcer - STS-0620-RNR - H2W Technologies
Santa Clarita, CA, USA
6 lb Single Axis Linear Stepper Forcer
STS-0620-RNR
6 lb Single Axis Linear Stepper Forcer STS-0620-RNR
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer. This is also a replacement motor for NorMag P/N 1302-2-B3 (Northern Magnetics). Baldor Motors P/N LMSS1302-2WW0.

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer. This is also a replacement motor for NorMag P/N 1302-2-B3 (Northern Magnetics). Baldor Motors P/N LMSS1302-2WW0.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Motors
Product Number STS-0620-RNR
Product Name 6 lb Single Axis Linear Stepper Forcer
Linear Motor Type Linear Stepping Design
Continuous Thrust 6.0 lbs (2.7 kg)
Peak Force 6.0 lbs (2.7 kg)
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motor Stages - LMSSA Series - HIWIN Corporation
Specs
Peak Force 460.4 lbs (208.8 kg)
Maximum Speed 196.9 in/sec (300.0 m/min)
Maximum Acceleration 5.0 g
View Details
Ironcore Linear Motor - LMG Series - ETEL S.A.
Specs
Linear Motor Type DC Brushless Design
Continuous Thrust 14.9 to 154.9 lbs (6.8 to 70.2 kg)
Peak Force 62.7 to 816.0 lbs (28.4 to 370.1 kg)
View Details
Linear DC-Servomotors Series LM 2070 ... 12 for sin/cos control -  - FAULHABER MICROMO
Specs
Continuous Thrust 2.1 lbs (0.9 kg)
Continuous Current 0.7900 amps
Travel 1.57 inch (40 mm)
View Details