H2W Technologies Polynoid Linear Motor Actuators LMPY0205-FX1X-X

Description
The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 / 230 VAC line voltage or with an adjustable frequency drive. Its direction of travel is reversible by switching 2 of the 3 leads. A polynoid is made up of two basic parts, a rod and a stator. The stator is a series of interconnected coils that are housed in a toothed steel assembly that is available with fins for improved heat dissipation. An optional holding coil is available for end holding at one or both ends. The rod is a custom copper clad steel shaft, with tapped mounting holes. The rod can be supplied in any length. Polynoid linear actuators are ideal replacements for air cylinders, and can be used to actuate electrical switch gears, for diverting products on conveyer belts. Forces to 445 N [100] Acceleration to 9.8 m/s2 [1g] Speeds to 2.3 m/s [90 in/sec] Optional built-in electronic brake (holding coil) for end holding Integral rulon bearings Low cost, powered by AC line voltage or adjustable speed with an inverter Provides long stroke with uniform force Stroke limited by end stops on moving rod Limited duty cycle applications Virtually maintenance free Single or 3-phase AC line voltage, 50 or 60 Hz (Single-phase requires use of external capacitor)
Description
The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 / 230 VAC line voltage or with an adjustable frequency drive. Its direction of travel is reversible by switching 2 of the 3 leads. A polynoid is made up of two basic parts, a rod and a stator. The stator is a series of interconnected coils that are housed in a toothed steel assembly that is available with fins for improved heat dissipation. An optional holding coil is available for end holding at one or both ends. The rod is a custom copper clad steel shaft, with tapped mounting holes. The rod can be supplied in any length. Polynoid linear actuators are ideal replacements for air cylinders, and can be used to actuate electrical switch gears, for diverting products on conveyer belts. Forces to 445 N [100] Acceleration to 9.8 m/s2 [1g] Speeds to 2.3 m/s [90 in/sec] Optional built-in electronic brake (holding coil) for end holding Integral rulon bearings Low cost, powered by AC line voltage or adjustable speed with an inverter Provides long stroke with uniform force Stroke limited by end stops on moving rod Limited duty cycle applications Virtually maintenance free Single or 3-phase AC line voltage, 50 or 60 Hz (Single-phase requires use of external capacitor)

Suppliers

Company
Product
Description
Supplier Links
Polynoid Linear Motor Actuators - LMPY0205-FX1X-X - H2W Technologies
Santa Clarita, CA, USA
Polynoid Linear Motor Actuators
LMPY0205-FX1X-X
Polynoid Linear Motor Actuators LMPY0205-FX1X-X
The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 / 230 VAC line voltage or with an adjustable frequency drive. Its direction of travel is reversible by switching 2 of the 3 leads. A polynoid is made up of two basic parts, a rod and a stator. The stator is a series of interconnected coils that are housed in a toothed steel assembly that is available with fins for improved heat dissipation. An optional holding coil is available for end holding at one or both ends. The rod is a custom copper clad steel shaft, with tapped mounting holes. The rod can be supplied in any length. Polynoid linear actuators are ideal replacements for air cylinders, and can be used to actuate electrical switch gears, for diverting products on conveyer belts. Forces to 445 N [100] Acceleration to 9.8 m/s2 [1g] Speeds to 2.3 m/s [90 in/sec] Optional built-in electronic brake (holding coil) for end holding Integral rulon bearings Low cost, powered by AC line voltage or adjustable speed with an inverter Provides long stroke with uniform force Stroke limited by end stops on moving rod Limited duty cycle applications Virtually maintenance free Single or 3-phase AC line voltage, 50 or 60 Hz (Single-phase requires use of external capacitor)

The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 / 230 VAC line voltage or with an adjustable frequency drive. Its direction of travel is reversible by switching 2 of the 3 leads.

A polynoid is made up of two basic parts, a rod and a stator. The stator is a series of interconnected coils that are housed in a toothed steel assembly that is available with fins for improved heat dissipation. An optional holding coil is available for end holding at one or both ends. The rod is a custom copper clad steel shaft, with tapped mounting holes. The rod can be supplied in any length.

Polynoid linear actuators are ideal replacements for air cylinders, and can be used to actuate electrical switch gears, for diverting products on conveyer belts.

  • Forces to 445 N [100]
  • Acceleration to 9.8 m/s2 [1g]
  • Speeds to 2.3 m/s [90 in/sec]
  • Optional built-in electronic brake (holding coil) for end holding
  • Integral rulon bearings
  • Low cost, powered by AC line voltage or adjustable speed with an inverter
  • Provides long stroke with uniform force
  • Stroke limited by end stops on moving rod
  • Limited duty cycle applications
  • Virtually maintenance free
  • Single or 3-phase AC line voltage, 50 or 60 Hz (Single-phase requires use of external capacitor)
Supplier's Site

Technical Specifications

  H2W Technologies
Product Category Linear Motors
Product Number LMPY0205-FX1X-X
Product Name Polynoid Linear Motor Actuators
Linear Motor Type AC Induction or Traction Design
Unlock Full Specs
to access all available technical data

Similar Products

Linear DC-Servomotors Series LM 1247 ... 12 for sin/cos control -  - FAULHABER MICROMO
Specs
Continuous Thrust 0.8 lbs (0.4 kg)
Continuous Current 0.5500 amps
Travel 1.57 inch (40 mm)
View Details
Ironless Linear Motor - UXX - Tecnotion
Specs
Linear Motor Type Moving Coil; Moving Magnet; AC Synchronous Design
Continuous Thrust 0.0 to 190.2 lbs (0.0 to 86.2 kg)
Peak Force 0.0 to 944.2 lbs (0.0 to 428.2 kg)
View Details
Iron-Core TW Servomotor - SGLTW-20A320 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Linear Motor Type Moving Coil
Continuous Thrust 56.2 lbs (25.5 kg)
Peak Force 170.8 lbs (77.5 kg)
View Details