H2W Technologies 2 lb Single Axis Linear Stepper Forcer STS-0213-R

Description
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer. Baldor Motors P/N LMSS0602-2WW0.
Datasheet
Description
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer. Baldor Motors P/N LMSS0602-2WW0.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 lb Single Axis Linear Stepper Forcer - STS-0213-R - H2W Technologies
Santa Clarita, CA, USA
2 lb Single Axis Linear Stepper Forcer
STS-0213-R
2 lb Single Axis Linear Stepper Forcer STS-0213-R
Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer. Baldor Motors P/N LMSS0602-2WW0.

Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow for payload mounting and there are threaded mounting holes on the bottom of the platen. A cable carrier or some form of cable guidance should be supplied by the customer. Baldor Motors P/N LMSS0602-2WW0.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Motors
Product Number STS-0213-R
Product Name 2 lb Single Axis Linear Stepper Forcer
Linear Motor Type Linear Stepping Design
Continuous Thrust 2.3 lbs (1.0 kg)
Peak Force 2.3 lbs (1.0 kg)
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Linear DC-Servomotors Series LM 1483 ... 12 for sin/cos control -  - FAULHABER MICROMO
Specs
Continuous Thrust 1.4 lbs (0.6 kg)
Continuous Current 0.5000 amps
Travel 3.15 inch (80 mm)
View Details
Ironcore Linear Motor - LMS Series - ETEL S.A.
Specs
Linear Motor Type DC Brushless Design
Continuous Thrust 18.8 to 204.1 lbs (8.5 to 92.6 kg)
Peak Force 62.7 to 818.3 lbs (28.4 to 371.1 kg)
View Details
Iron-Core FW Servomotor - SGLFW-20A120 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Linear Motor Type Moving Coil
Continuous Thrust 9.0 lbs (4.1 kg)
Peak Force 28.1 lbs (12.7 kg)
View Details