Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR MOTORS
H2W TECHNOLOGIES
BLDT-C04 -- BRUSHLESS LINEAR MOTORS
H2W Technologies
Brushless Linear Motors
BLDT-C04
Description
Equivalent to Baldor Magnet Track LTCF-C04.
H2W Technologies
Done
Datasheet
Description
Equivalent to Baldor Magnet Track LTCF-C04.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
H2W Technologies
Santa Clarita, CA, USA
Brushless Linear Motors
BLDT-C04
Brushless Linear Motors
BLDT-C04
Equivalent to Baldor Magnet Track LTCF-C04.
Equivalent to Baldor Magnet Track LTCF-C04.
Supplier's Site
Datasheet
Technical Specifications
H2W Technologies
Product Category
Linear Motors
Product Number
BLDT-C04
Product Name
Brushless Linear Motors
Design Units
English Design; Metric Design
Unlock Full Specs
to access all available technical data
Similar Products
HIWIN Corporation
Linear Motor Stages
LMSSA Clean Room Type Series
Specs
Maximum Acceleration
5.0 g
View Details
FAULHABER MICROMO
Linear DC-Servomotors Series LM 1483 ... 11 with Analog Hall Sensors
Series LM 1483 ... 11 with Analog Hall Sensors
Specs
Continuous Thrust
1.4 lbs (0.6 kg)
Continuous Current
0.5000 amps
Travel
0.79 inch (20 mm)
View Details
ETEL S.A.
Ironless Linear Motor
ILM+ Series
Specs
Linear Motor Type
DC Brushless Design
Continuous Thrust
16.3 to 105.4 lbs (7.4 to 47.8 kg)
Peak Force
97.8 to 562.0 lbs (44.3 to 254.9 kg)
View Details
Beckhoff Automation LLC
APM4550-0000-0000 | XPlanar mover, 4.5 kg payload
View Details