H2W Technologies Brushless Linear Motors BLDM-C06

Description
Equivalent to Baldor motor LMCF06C.
Description
Equivalent to Baldor motor LMCF06C.
Datasheet
Datasheet Summary
Powered by GS/AI

The BLDM-C06 is a brushless linear motor from H2W Technologies designed for applications requiring precise motion control. It delivers a continuous force of 19.5 lbs (87 N) and can achieve a peak force of 58 lbs (260 N) at a 10% duty cycle. The motor operates at a continuous current of 1.9 Amps and has a peak current of 5.7 Amps, with a continuous power rating of 74.3 Watts and a peak power of 668.7 Watts. The motor features a force constant of 10.3 lbs/Amp (45.6 N/Amp) and a back EMF of 1.16 V/in/sec (45.6 V/m/sec). It has a resistance of 15.9 Ohms and an inductance of 15.9 mH, with an electrical time constant of 1 msec. The coil assembly length is 8.5 inches (215.9 mm) with Hall sensor and 7.7 inches (195.6 mm) without. The motor weighs 1.25 lbs (0.57 kg), while the magnet track weight is 0.45 lbs/in (8.05 kg/m). Wiring for the motor includes multiple phases and Hall effect connections, with a Hall power requirement of 5-24 VDC. This motor is suitable for applications that require high precision and reliability in linear motion systems.

Datasheet Summary
Powered by GS/AI

The BLDM-C06 is a brushless linear motor from H2W Technologies designed for applications requiring precise motion control. It delivers a continuous force of 19.5 lbs (87 N) and can achieve a peak force of 58 lbs (260 N) at a 10% duty cycle. The motor operates at a continuous current of 1.9 Amps and has a peak current of 5.7 Amps, with a continuous power rating of 74.3 Watts and a peak power of 668.7 Watts. The motor features a force constant of 10.3 lbs/Amp (45.6 N/Amp) and a back EMF of 1.16 V/in/sec (45.6 V/m/sec). It has a resistance of 15.9 Ohms and an inductance of 15.9 mH, with an electrical time constant of 1 msec. The coil assembly length is 8.5 inches (215.9 mm) with Hall sensor and 7.7 inches (195.6 mm) without. The motor weighs 1.25 lbs (0.57 kg), while the magnet track weight is 0.45 lbs/in (8.05 kg/m). Wiring for the motor includes multiple phases and Hall effect connections, with a Hall power requirement of 5-24 VDC. This motor is suitable for applications that require high precision and reliability in linear motion systems.

Suppliers

Company
Product
Description
Supplier Links
Brushless Linear Motors - BLDM-C06 - H2W Technologies
Santa Clarita, CA, USA
Brushless Linear Motors
BLDM-C06
Brushless Linear Motors BLDM-C06
Equivalent to Baldor motor LMCF06C.

Equivalent to Baldor motor LMCF06C.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Motors
Product Number BLDM-C06
Product Name Brushless Linear Motors
Linear Motor Type DC Brushless Design
Continuous Thrust 19.5 lbs (8.8 kg)
Peak Force 58.0 lbs (26.3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motor Stages - LMSP Series Planar Motor - HIWIN Corporation
Specs
Stator Length 39.37 inch (1000 mm)
View Details
Linear DC-Servomotors Series LM 1247 ... 11 with Analog Hall Sensors -  - FAULHABER MICROMO
Specs
Continuous Thrust 0.8 lbs (0.4 kg)
Continuous Current 0.5500 amps
Travel 1.57 inch (40 mm)
View Details
Ironcore Linear Motor - LMG Series - ETEL S.A.
Specs
Linear Motor Type DC Brushless Design
Continuous Thrust 14.9 to 154.9 lbs (6.8 to 70.2 kg)
Peak Force 62.7 to 816.0 lbs (28.4 to 370.1 kg)
View Details