NIBCO INC. Grooved Butterfly Valves

Description
Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also get the assurance of the NIBCO warranty, along with superior customer service expertise. Valve pressure rating 300 psi (2" to 10"); 200 psi (12" only), Max temperature rating 200°F, Grooved style, EPDM encapsulated ductile iron disc, Stainless steel stem with metal bushings, Splined drive, Extended neck, Operating mechanism: Bare stem, infinite position plate and lock, lever lock, manual gear operator, Not recommended for steam service Certified to NSF/ANSI-61-8 (includes Annex F and G) and NSF/ANSI-372, Designed to meet MSS SP-67, MSS SP-25 (markings)
Description
Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also get the assurance of the NIBCO warranty, along with superior customer service expertise. Valve pressure rating 300 psi (2" to 10"); 200 psi (12" only), Max temperature rating 200°F, Grooved style, EPDM encapsulated ductile iron disc, Stainless steel stem with metal bushings, Splined drive, Extended neck, Operating mechanism: Bare stem, infinite position plate and lock, lever lock, manual gear operator, Not recommended for steam service Certified to NSF/ANSI-61-8 (includes Annex F and G) and NSF/ANSI-372, Designed to meet MSS SP-67, MSS SP-25 (markings)

Suppliers

Company
Product
Description
Supplier Links
Grooved Butterfly Valves -  - NIBCO INC.
Elkhart, IN, USA
Grooved Butterfly Valves
Grooved Butterfly Valves
Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also get the assurance of the NIBCO warranty, along with superior customer service expertise. Valve pressure rating 300 psi (2" to 10"); 200 psi (12" only), Max temperature rating 200°F, Grooved style, EPDM encapsulated ductile iron disc, Stainless steel stem with metal bushings, Splined drive, Extended neck, Operating mechanism: Bare stem, infinite position plate and lock, lever lock, manual gear operator, Not recommended for steam service Certified to NSF/ANSI-61-8 (includes Annex F and G) and NSF/ANSI-372, Designed to meet MSS SP-67, MSS SP-25 (markings)

Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water.

Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also get the assurance of the NIBCO warranty, along with superior customer service expertise.

  • Valve pressure rating 300 psi (2" to 10"); 200 psi (12" only), Max temperature rating 200°F, Grooved style, EPDM encapsulated ductile iron disc, Stainless steel stem with metal bushings, Splined drive, Extended neck, Operating mechanism: Bare stem, infinite position plate and lock, lever lock, manual gear operator, Not recommended for steam service
  • Certified to NSF/ANSI-61-8 (includes Annex F and G) and NSF/ANSI-372, Designed to meet MSS SP-67, MSS SP-25 (markings)
Supplier's Site

Technical Specifications

  NIBCO INC.
Product Category Industrial Valves
Product Name Grooved Butterfly Valves
Valve Type Butterfly
Primary Material Ductile Iron
Media Water; Hot Water; Cold Water  
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009876-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
16mm FLATPROP - 12-216C-04-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
VALVES - BP-049-PVDF-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details