NIBCO INC. High Performance Butterfly Valves

Description
High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also get the assurance of the NIBCO warranty, along with superior customer service expertise. Valve pressure rating 285 psi, Maximum operating temperature 400°F at 100 psi, Lug style, Glass reinforced PTFE seats, Blowout-proof stem, Stainless steel disc and stem, Integrally cast disc stop, Dual offset design, Direct mount actuation, Operating mechanism: Bare stem, infinite position plate and lock, lever lock, manual gear operator and pneumatic/electric automation MSS SP-68 (design) 100% production tested, MSS SP-25 (markings), API 609 seat pressure/temperature ratings/blow-out proof stem, ASME/ANSI B16.34A, body pressure/temperature ratings, ASME/ANSI B16.5 flange
Description
High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also get the assurance of the NIBCO warranty, along with superior customer service expertise. Valve pressure rating 285 psi, Maximum operating temperature 400°F at 100 psi, Lug style, Glass reinforced PTFE seats, Blowout-proof stem, Stainless steel disc and stem, Integrally cast disc stop, Dual offset design, Direct mount actuation, Operating mechanism: Bare stem, infinite position plate and lock, lever lock, manual gear operator and pneumatic/electric automation MSS SP-68 (design) 100% production tested, MSS SP-25 (markings), API 609 seat pressure/temperature ratings/blow-out proof stem, ASME/ANSI B16.34A, body pressure/temperature ratings, ASME/ANSI B16.5 flange

Suppliers

Company
Product
Description
Supplier Links
High Performance Butterfly Valves -  - NIBCO INC.
Elkhart, IN, USA
High Performance Butterfly Valves
High Performance Butterfly Valves
High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also get the assurance of the NIBCO warranty, along with superior customer service expertise. Valve pressure rating 285 psi, Maximum operating temperature 400°F at 100 psi, Lug style, Glass reinforced PTFE seats, Blowout-proof stem, Stainless steel disc and stem, Integrally cast disc stop, Dual offset design, Direct mount actuation, Operating mechanism: Bare stem, infinite position plate and lock, lever lock, manual gear operator and pneumatic/electric automation MSS SP-68 (design) 100% production tested, MSS SP-25 (markings), API 609 seat pressure/temperature ratings/blow-out proof stem, ASME/ANSI B16.34A, body pressure/temperature ratings, ASME/ANSI B16.5 flange

High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services.

Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also get the assurance of the NIBCO warranty, along with superior customer service expertise.

  • Valve pressure rating 285 psi, Maximum operating temperature 400°F at 100 psi, Lug style, Glass reinforced PTFE seats, Blowout-proof stem, Stainless steel disc and stem, Integrally cast disc stop, Dual offset design, Direct mount actuation, Operating mechanism: Bare stem, infinite position plate and lock, lever lock, manual gear operator and pneumatic/electric automation
  • MSS SP-68 (design) 100% production tested, MSS SP-25 (markings), API 609 seat pressure/temperature ratings/blow-out proof stem, ASME/ANSI B16.34A, body pressure/temperature ratings, ASME/ANSI B16.5 flange
Supplier's Site

Technical Specifications

  NIBCO INC.
Product Category Industrial Valves
Product Name High Performance Butterfly Valves
Valve Type Butterfly
Primary Material Steel
Media Water; Hot Water; Cold Water  ; Steam
Valve Size 2.50 to 24.00 inch (63.50 to 609.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123717020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Stainless Steel Valve - V5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Air; Compressed Air; Chemical
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details