NIBCO INC. Bronze Gate Valves - Irrigation

Description
High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer consistent wall thickness and exact seating tolerances to insure long term reliable service. 250 psi/17.2 bar non-shock cold working pressure, Non-rising stem, Solid wedge, Push-on end connections, Dezincification resistant, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-80
Description
High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer consistent wall thickness and exact seating tolerances to insure long term reliable service. 250 psi/17.2 bar non-shock cold working pressure, Non-rising stem, Solid wedge, Push-on end connections, Dezincification resistant, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-80

Suppliers

Company
Product
Description
Supplier Links
Bronze Gate Valves - Irrigation -  - NIBCO INC.
Elkhart, IN, USA
Bronze Gate Valves - Irrigation
Bronze Gate Valves - Irrigation
High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer consistent wall thickness and exact seating tolerances to insure long term reliable service. 250 psi/17.2 bar non-shock cold working pressure, Non-rising stem, Solid wedge, Push-on end connections, Dezincification resistant, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-80

High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer consistent wall thickness and exact seating tolerances to insure long term reliable service.

  • 250 psi/17.2 bar non-shock cold working pressure, Non-rising stem, Solid wedge, Push-on end connections, Dezincification resistant, Use in U.S. drinking water applications is prohibited after January 3, 2014
  • Conforms to MSS SP-80
Supplier's Site

Technical Specifications

  NIBCO INC.
Product Category Industrial Valves
Product Name Bronze Gate Valves - Irrigation
Valve Type Gate; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Ground Water
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Ball Valve - 60438475 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Connection Description Union
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Ball Valves - 1417705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2-Way
Primary Material Brass / Bronze; Brass
Media Water
View Details