Gems Sensors & Controls High Performance Visual Level Gauge SureSite®

Description
Designed to Meet the Requirements of ASME B31.1/B31.3 Application Condition (max.) 2600 psi @ 750°F, 4200 psi @ 100°F (179 bar @ 399°C, 290 bar @ 38°C) Liquid Specific Gravities (0.55) Pressures up to 4200 psi (290 bar) Certified for demanding applications, these SureSite® Level Gauges feature ANSI flanges and fittings and construction to rigorous ASME standards. You can’t specify a better visual level indicator. ASME designs and explosion proof certifications available upon request.
Datasheet
Description
Designed to Meet the Requirements of ASME B31.1/B31.3 Application Condition (max.) 2600 psi @ 750°F, 4200 psi @ 100°F (179 bar @ 399°C, 290 bar @ 38°C) Liquid Specific Gravities (0.55) Pressures up to 4200 psi (290 bar) Certified for demanding applications, these SureSite® Level Gauges feature ANSI flanges and fittings and construction to rigorous ASME standards. You can’t specify a better visual level indicator. ASME designs and explosion proof certifications available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Visual Level Gauge - SureSite® - Gems Sensors & Controls
Plainville, CT, USA
High Performance Visual Level Gauge
SureSite®
High Performance Visual Level Gauge SureSite®
Designed to Meet the Requirements of ASME B31.1/B31.3 Application Condition (max.) 2600 psi @ 750°F, 4200 psi @ 100°F (179 bar @ 399°C, 290 bar @ 38°C) Liquid Specific Gravities (0.55) Pressures up to 4200 psi (290 bar) Certified for demanding applications, these SureSite® Level Gauges feature ANSI flanges and fittings and construction to rigorous ASME standards. You can’t specify a better visual level indicator. ASME designs and explosion proof certifications available upon request.
  • Designed to Meet the Requirements of ASME B31.1/B31.3
  • Application Condition (max.) 2600 psi @ 750°F, 4200 psi @ 100°F (179 bar @ 399°C, 290 bar @ 38°C)
  • Liquid Specific Gravities (0.55)
  • Pressures up to 4200 psi (290 bar)

Certified for demanding applications, these SureSite® Level Gauges feature ANSI flanges and fittings and construction to rigorous ASME standards. You can’t specify a better visual level indicator. ASME designs and explosion proof certifications available upon request.

Supplier's Site Datasheet
Standard Alloy Visual Level Gauge - SureSite® - Gems Sensors & Controls
Plainville, CT, USA
Standard Alloy Visual Level Gauge
SureSite®
Standard Alloy Visual Level Gauge SureSite®
Temperatures up to 750°F (399°C) Pressures up to 700 psi (48 bar) Rugged, welded construction makes these 2-1/2” (64 mm) diameter design, Alloy SureSite® Level Gauges dependable over a long service life indoors and out. Available certified explosion proof. Applications: Pharmaceuticals Oil & Gas Medical Equipment Food and Beverages Semiconductor Manufacturing Boilers
  • Temperatures up to 750°F (399°C)
  • Pressures up to 700 psi (48 bar)

Rugged, welded construction makes these 2-1/2” (64 mm) diameter design, Alloy SureSite® Level Gauges dependable over a long service life indoors and out. Available certified explosion proof.

Applications:

  • Pharmaceuticals
  • Oil & Gas
  • Medical Equipment
  • Food and Beverages
  • Semiconductor Manufacturing
  • Boilers
Supplier's Site Datasheet
Mini Alloy Visual Level Gauge - SureSite® - Gems Sensors & Controls
Plainville, CT, USA
Mini Alloy Visual Level Gauge
SureSite®
Mini Alloy Visual Level Gauge SureSite®
Lengths over 20ft (6.09 m) 316 Stainless Steel Housing Pressures up to 400 psi (27 bar) Temperatures up to 400°F (204°C) Use these Mini SureSite® Level Gauges where space is tight—they feature a diameter of only 1-1/4” (32 mm)! They can replace existing, antiquated sightglasses for excellent external, visual liquid level indication. Mini SureSite® Indicators are ideal for use with clean, low viscosity liquids. Applications: Pharmaceuticals Medical Equipment Food and Beverages Semiconductor Manufacturing Boilers
  • Lengths over 20ft (6.09 m)
  • 316 Stainless Steel Housing
  • Pressures up to 400 psi (27 bar)
  • Temperatures up to 400°F (204°C)

Use these Mini SureSite® Level Gauges where space is tight—they feature a diameter of only 1-1/4” (32 mm)! They can replace existing, antiquated sightglasses for excellent external, visual liquid level indication. Mini SureSite® Indicators are ideal for use with clean, low viscosity liquids.

Applications:

  • Pharmaceuticals
  • Medical Equipment
  • Food and Beverages
  • Semiconductor Manufacturing
  • Boilers
Supplier's Site Datasheet
Plastic Visual Level Gauge - SureSite® - Gems Sensors & Controls
Plainville, CT, USA
Plastic Visual Level Gauge
SureSite®
Plastic Visual Level Gauge SureSite®
Temperatures up to 280°F (139°C) Pressures up to 150 psi (10 bar) Up to 20ft (6.09 m) of Continuous Visual Indication The 2” (51 mm) Schedule 40 pipe design is ideal for use on chemical storage tanks, or with almost any liquid where temperature and pressure requirements are moderate. All SureSite® Level Gauges feature the same patented flag and guide assemblies used on our alloy versions, so you can be assured of excellent visibility and long-life reliability. Accessory Options: Transmitters, Indicating Scales and Switch Modules
  • Temperatures up to 280°F (139°C)
  • Pressures up to 150 psi (10 bar)
  • Up to 20ft (6.09 m) of Continuous Visual Indication

The 2” (51 mm) Schedule 40 pipe design is ideal for use on chemical storage tanks, or with almost any liquid where temperature and pressure requirements are moderate. All SureSite® Level Gauges feature the same patented flag and guide assemblies used on our alloy versions, so you can be assured of excellent visibility and long-life reliability.

Accessory Options: Transmitters, Indicating Scales and Switch Modules

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls Gems Sensors & Controls Gems Sensors & Controls Gems Sensors & Controls
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number SureSite® SureSite® SureSite® SureSite®
Product Name High Performance Visual Level Gauge Standard Alloy Visual Level Gauge Mini Alloy Visual Level Gauge Plastic Visual Level Gauge
Device Classification Gauge Gauge Gauge Gauge
Measuring Range 240 inch (6096 mm) 240 inch (6096 mm) 240 inch (6096 mm) 228 inch (5791 mm)
Media Type Liquid Liquid Liquid Liquid
Level Measurement Type Continuous Level Continuous Level Continuous Level Continuous Level
Maximum Operating Pressure 4200 psi (2956 m H2O) 700 psi (493 m H2O) 400 psi (282 m H2O) 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Ultrasonic Level Transmitter - LST300 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Measuring Range 9.84 to 394 inch (250 to 10000 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Water-Level Sensors - 10216022-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 16 psi (11.26 m H2O)
View Details
Radar Level Sensor - NCR-86 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.15 to 15.47 inch (80 to 393 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details