Gems Sensors & Controls Visual Level Indicator Alloy DIPTAPE

Description
Gauge and Absolute Pressure Submersible, General Purpose and Wash Down Enclosures The 6700 series pressure sensors features customer accessible 5:1 turndown via a switch and potentiometer. Down ranging whether factory or user adjusted is ideal for applications requiring high overpressure. The 6700 is housed in a rugged enclosure for harsh conditions and features superb stability by incorporating Gems'™ CVD sensing element. Applications: Off Highway Vehicles Natural Gas Equipment Semiconductor Processing Power Plants Refrigeration Robotics HVAC
Datasheet
Description
Gauge and Absolute Pressure Submersible, General Purpose and Wash Down Enclosures The 6700 series pressure sensors features customer accessible 5:1 turndown via a switch and potentiometer. Down ranging whether factory or user adjusted is ideal for applications requiring high overpressure. The 6700 is housed in a rugged enclosure for harsh conditions and features superb stability by incorporating Gems'™ CVD sensing element. Applications: Off Highway Vehicles Natural Gas Equipment Semiconductor Processing Power Plants Refrigeration Robotics HVAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Level Indicator - Alloy DIPTAPE - Gems Sensors & Controls
Plainville, CT, USA
Visual Level Indicator
Alloy DIPTAPE
Visual Level Indicator Alloy DIPTAPE
Gauge and Absolute Pressure Submersible, General Purpose and Wash Down Enclosures The 6700 series pressure sensors features customer accessible 5:1 turndown via a switch and potentiometer. Down ranging whether factory or user adjusted is ideal for applications requiring high overpressure. The 6700 is housed in a rugged enclosure for harsh conditions and features superb stability by incorporating Gems'™ CVD sensing element. Applications: Off Highway Vehicles Natural Gas Equipment Semiconductor Processing Power Plants Refrigeration Robotics HVAC
  • Gauge and Absolute Pressure
  • Submersible, General Purpose and Wash Down Enclosures

The 6700 series pressure sensors features customer accessible 5:1 turndown via a switch and potentiometer. Down ranging whether factory or user adjusted is ideal for applications requiring high overpressure. The 6700 is housed in a rugged enclosure for harsh conditions and features superb stability by incorporating Gems'™ CVD sensing element.

Applications:

  • Off Highway Vehicles
  • Natural Gas Equipment
  • Semiconductor Processing
  • Power Plants
  • Refrigeration
  • Robotics
  • HVAC
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number Alloy DIPTAPE
Product Name Visual Level Indicator
Device Classification Gauge
Measuring Range 6 to 72 inch (152 to 1829 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Compact Capacitance Probe - Compact Pro - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details