Nexperia B.V. Datasheets for Logic Multiplexers

Logic multiplexers are integrated circuits that route digital information from multiple sources onto a single line for transmission to a common destination.
Logic Multiplexers: Learn more

Page: 1 2
Product Name Notes
The 74LVC1G157 is a single 2-input multiplexer. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in...
The 74LVC1G157-Q100 is a single 2-input multiplexer. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in...
The 74LVC257A is a quad 2-input multiplexer; 3-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators...

<< Prev