Decoder 1 x 4:10 16-SO
IC DECODER 1 X 4:10 16SO
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | HEF4028BT,653 | HEF4028BT,653 |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 1.5V; 4.5V ~ 15.5V |