HEF4028BT,652 -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Nexperia B.V.
Signal Switches, Multiplexers, Decoders
HEF4028BT,652
Description
Decoder 1 x 4:10 16-SO
-
Quarktwin Technology Ltd.
Datasheet
Description
Decoder 1 x 4:10 16-SO
Datasheet
Technical Specifications
|
Product Category
|
Logic Multiplexers |
|
Product Number
|
HEF4028BT,652 |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
1.5V; 4.5V ~ 15.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SSOP
Operating Current
24 mA
View Details
2 suppliers
Supply Voltage
2
Package Type
CDIP,CFP,LCCC
Logic Family
HC
View Details
4 suppliers
Output Characteristics
3-State
Package Type
DIP; CDIP
View Details
3 suppliers