Leine & Linde AB Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
| Moment of inertia [Kgm²] 1,85 x 10-7 Torsional rigity 28 Nm/rad Peak torque 2 Ncm | |
| Moment of inertia [Kgm²] 16,1 x 10-7 Torsional rigity 447 Nm/rad Peak torque 45 Ncm | |
| Moment of inertia [Kgm²] 3,62 x 10-7 Torsional rigity 102 Nm/rad Peak torque 7 Ncm | |
| Moment of inertia [Kgm²] 5 x 10-7 | |
| Moment of inertia [Kgm²] 6 x 10-7 | |
| Moment of inertia [Kgm²] 73 x 10-7 | |
| Moment of inertia [Kgm²] 76 x 10-7 | |
| Moment of inertia [Kgm²] 80 x 10-7 | |
| Moment of inertia [Kgm²] 83 x 10-7 |