Leine & Linde AB Membrane Coupling 46633

Description
Moment of inertia [Kgm²] 73 x 10-7
Description
Moment of inertia [Kgm²] 73 x 10-7

Suppliers

Company
Product
Description
Supplier Links
Membrane Coupling - 46633 - Leine & Linde AB
Strangnas, Sweden
Membrane Coupling
46633
Membrane Coupling 46633
Moment of inertia [Kgm²] 73 x 10-7

Moment of inertia [Kgm²] 73 x 10-7

Technical Specifications

  Leine & Linde AB
Product Category Flexible Couplings
Product Number 46633
Product Name Membrane Coupling
Coupling Type Flexible Link
Rated Torque 49.56 In-lbs (57.14 kg-cm)
Torsional Stiffness 144 in-lb/deg (272 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.25
Specs
Rated Torque 75 In-lbs (86.48 kg-cm)
Units English Design
Bore Diameter 0.7500 inch (19.05 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details