Leine & Linde AB Membrane Coupling 47033

Description
Moment of inertia [Kgm²] 76 x 10-7
Description
Moment of inertia [Kgm²] 76 x 10-7

Suppliers

Company
Product
Description
Supplier Links
Membrane Coupling - 47033 - Leine & Linde AB
Strangnas, Sweden
Membrane Coupling
47033
Membrane Coupling 47033
Moment of inertia [Kgm²] 76 x 10-7

Moment of inertia [Kgm²] 76 x 10-7

Technical Specifications

  Leine & Linde AB
Product Category Flexible Couplings
Product Number 47033
Product Name Membrane Coupling
Coupling Type Flexible Link
Rated Torque 49.56 In-lbs (57.14 kg-cm)
Torsional Stiffness 151 in-lb/deg (285 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details
0.1875
Specs
Coupling Type Sliding Block
Rated Torque 1.8 In-lbs (2.08 kg-cm)
Units English Design
View Details
RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details