Leine & Linde AB Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| CAN Gateway for EnDat encoders CAN interface: CANopen and DeviceNet Gateway can be used with all EnDat encoders within the 600 series Integrated T-coupling and bus termination | |
| DeviceNet is a low-level network that provides connections between simple industrial devices (sensors, actuators) and higher-level devices (controllers). DeviceNet provides Master/Slave and Peer-to-Peer capabilities over the CAN bus. | |
| Profibus DP Gateway for EnDat encoders Functionality according to PROFIBUS DP encoder profile class 1 and 2 Integrated T-coupling and bus termination Same gateway can be used with all EnDat... |