Leine & Linde AB Membrane Coupling 47019

Description
Moment of inertia [Kgm²] 6 x 10-7
Description
Moment of inertia [Kgm²] 6 x 10-7

Suppliers

Company
Product
Description
Supplier Links
Membrane Coupling - 47019 - Leine & Linde AB
Strangnas, Sweden
Membrane Coupling
47019
Membrane Coupling 47019
Moment of inertia [Kgm²] 6 x 10-7

Moment of inertia [Kgm²] 6 x 10-7

Technical Specifications

  Leine & Linde AB
Product Category Flexible Couplings
Product Number 47019
Product Name Membrane Coupling
Coupling Type Flexible Link
Rated Torque 7.96 In-lbs (9.18 kg-cm)
Torsional Stiffness 22.4 in-lb/deg (42.19 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
2.6
Specs
Rated Torque 135 In-lbs (156 kg-cm)
Units English Design
Bore Diameter 0.8750 inch (22.22 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Flectors - 8087086 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 4.56 inch (116 mm)
View Details