Leine & Linde AB Membrane Coupling 46433

Description
Moment of inertia [Kgm²] 80 x 10-7
Description
Moment of inertia [Kgm²] 80 x 10-7

Suppliers

Company
Product
Description
Supplier Links
Membrane Coupling - 46433 - Leine & Linde AB
Strangnas, Sweden
Membrane Coupling
46433
Membrane Coupling 46433
Moment of inertia [Kgm²] 80 x 10-7

Moment of inertia [Kgm²] 80 x 10-7

Technical Specifications

  Leine & Linde AB
Product Category Flexible Couplings
Product Number 46433
Product Name Membrane Coupling
Coupling Type Flexible Link
Rated Torque 49.56 In-lbs (57.14 kg-cm)
Torsional Stiffness 144 in-lb/deg (272 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Fluid Coupling
Units Metric Design
View Details
KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details