Leine & Linde AB Bellows Coupling 534024-01

Description
Moment of inertia [Kgm²] 1,85 x 10-7 Torsional rigity 28 Nm/rad Peak torque 2 Ncm
Description
Moment of inertia [Kgm²] 1,85 x 10-7 Torsional rigity 28 Nm/rad Peak torque 2 Ncm

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - 534024-01 - Leine & Linde AB
Strangnas, Sweden
Bellows Coupling
534024-01
Bellows Coupling 534024-01
Moment of inertia [Kgm²] 1,85 x 10-7 Torsional rigity 28 Nm/rad Peak torque 2 Ncm

Moment of inertia [Kgm²] 1,85 x 10-7

Torsional rigity 28 Nm/rad

Peak torque 2 Ncm

Technical Specifications

  Leine & Linde AB
Product Category Flexible Couplings
Product Number 534024-01
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 0.1770 In-lbs (0.2041 kg-cm)
Torsional Stiffness 4.33 in-lb/deg (8.15 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD100 - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 18.9 to 31.5 inch (480 to 800 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details