Leine & Linde AB Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty incremental encoder Extremely robust housing for harsh environments 6 or 3 short-circuit protected outputs 1, 1, 2, 2, 0, 0 / 1, 2, 0 IP 66, encapsulation class... | |
| Heavy Duty incremental encoder Extremely robust housing for harsh environments 6 short-circuit protected outputs 1, 1, 2, 2, 0, 0 IP 66, encapsulation class 5 Vdc or 9...30 Vdc Available... | |
| Heavy Duty incremental encoder High vibration and shock resistance according to IEC 68-2-6 and IEC 68-2-27 Electrically insulated up to 2.5kV IP 66, encapsulation class according to IEC 60529 3... | |
| Heavy Duty incremental encoder Replaces 860900220 Extremely robust housing for harsh environments 6 short-circuit protected outputs 1, 1, 2, 2, 0, 0 IP 66, encapsulation class Electrically insulated hollow-shaft 9...30... | |
| Incremental double Heavy Duty hollow shaft encoder Extremely robust housing for harsh environments Shock and vibration protected IP 66, encapsulation class Two galvanically separated encoders in one housing Short-circuit protected... | |
| Incremental encoder with flameproof enclosure II 2 GD Ex d IIC T5/T6 Ex tD A21 IP65 Txx°C Ex d IIC Tx Ex tD A21 IP65 Txx°C High vibration and shock... | |
| Robust incremental encoder with commutation outputs 12 or 16 mm hollow shaft with extra sturdy bearings Shock and vibration protected IP 66, encapsulation class Short-circuit protected outputs | |
| Short description: >> 2 short-circuit protected outputs >> IP 67 at housing, IP 66 at shaft inlet >> 9...36 Vdc >> Robust housing for harsh environment >> Shock and vibration... | |
| Short description: >> 3 short-circuit protected outputs >> IP 67 at housing >> 5 Vdc or 9...36 Vdc >> Shock and vibration protected >> Status output for warning indication | |
| Short description: >> 6 short-circuit protected outputs >> IP 67 at housing, IP 66 at shaft inlet >> 5 Vdc or 9...30 Vdc >> Robust housing for harsh environment >> | |
| Short description: >> 6 short-circuit protected outputs >> IP 67 at housing >> 5 Vdc or 9...36 Vdc >> Shock and vibration protected >> Status output for warning indication | |
| Short description: >> Electrical interfaces: Current Limited Source PTC Protected Source >> IP 67 at housing, IP 66 at shaft inlet >> 9...30 Vdc >> Robust housing for harsh environment... | |
| Short description: >> Extreme resistance to mechanical loads, vibrations and shock >> Exceptional durability in tough environments of high temperatures and dust >> Modular mechanics with flexible mounting of terminal... | |
| Short description: >> Extreme resistance to mechanical loads, vibrations and shock >> High encapsulation level, IP 67, for use in harsh environments >> Electrical interfaces: HC-HTL, HTL, RS-422 and TTL... |