Leine & Linde AB Membrane Coupling 46819

Description
Moment of inertia [Kgm²] 6 x 10-7
Description
Moment of inertia [Kgm²] 6 x 10-7

Suppliers

Company
Product
Description
Supplier Links
Membrane Coupling - 46819 - Leine & Linde AB
Strangnas, Sweden
Membrane Coupling
46819
Membrane Coupling 46819
Moment of inertia [Kgm²] 6 x 10-7

Moment of inertia [Kgm²] 6 x 10-7

Technical Specifications

  Leine & Linde AB
Product Category Flexible Couplings
Product Number 46819
Product Name Membrane Coupling
Coupling Type Flexible Link
Rated Torque 7.96 In-lbs (9.18 kg-cm)
Torsional Stiffness 22.4 in-lb/deg (42.19 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Fluid Coupling
Units Metric Design
View Details
KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details