Leine & Linde AB Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Absolute analogue encoders 0...20 mA or 4...20 mA output Free choice of active angle 10° up to 360° ZeroSet function DIRECTION function | |
| Absolute singleturn encoders 10 bit Binary or Gray-code possible with Excess-code Hold-function Change of counting direction via input signal Parallel output 9...30 Vdc / 5 Vdc | |
| Short description: >> 13 bit CANopen output >> IP 67 at housing, IP 66 at shaft inlet >> 9...36 Vdc >> Robust housing for harsh environment >> Shock and vibration... | |
| Short description: >> 13 bit BiLL output >> IP 67 at housing, IP 66 at shaft inlet >> 9...36 Vdc >> Robust housing for harsh environment >> Shock and vibration... | |
| Short description: >> 13 bit CANopen output >> IP 67 at housing, IP 66 at shaft inlet >> 9...36 Vdc >> Robust housing for harsh environment >> Shock and vibration... | |
| Short description: >> 13 bit Parallel output >> Binary or Gray coded >> 5 Vdc or 9...36 Vdc >> IP 67 at housing, IP 66 at shaft inlet >> Robust... | |
| Short description: >> 13 bit SSI output >> Binary or Gray coded >> 5 Vdc or 9...36 Vdc >> IP 67 at housing, IP 66 at shaft inlet >> Robust... | |
| Short description: >> 13 or 25 bit resolution >> IP 67 at housing, IP 64 at shaft inlet >> Robust enclosure for harsh environments >> Shock and vibration protected | |
| Short description: >> 13 or 25 bit resolution >> IP 67 at housing, IP 66 at shaft inlet >> Robust enclosure for harsh environments >> Shock and vibration protected | |
| Short description: >> CANopen output - DS 301 v4.02 >> IP 67 at housing, IP 66 at shaft inlet >> Support encoder profile DSP 406 v3.1 >> Robust enclosure for... | |
| Short description: >> DeviceNet profile rev.2 >> IP 67 at housing, IP 64 at shaft inlet >> Robust enclosure for harsh environments >> Shock and vibration protected | |
| Short description: >> DeviceNet profile rev.2 >> IP 67 at housing, IP 66 at shaft inlet >> Robust enclosure for harsh environments >> Shock and vibration protected >> Stainless steel... | |
| Short description: >> Extreme resistance to mechanical loads, vibrations and shock >> Exceptional durability in tough environments of high temperatures and dust >> Available with SSI/EnDat output and with gateways... | |
| Short description: >> Profibus output - DPV0 - DPV2 >> IP 67 at housing, IP 64 at shaft inlet >> Support encoder profile 3.062 and 3.162 >> Robust enclosure for... | |
| Short description: >> Profibus output - DPV0 - DPV2 >> IP 67 at housing, IP 66 at shaft inlet >> Support encoder profile 3.062 and 3.162 >> Robust enclosure for... | |
| Short description: >> PROFINET output >> IP 67 at housing, IP 66 at shaft inlet >> Support encoder profile 3.162 >> Robust enclosure for harsh environments >> Shock and vibration... |