Leine & Linde AB Bellows Coupling 534024-03

Description
Moment of inertia [Kgm²] 16,1 x 10-7 Torsional rigity 447 Nm/rad Peak torque 45 Ncm
Description
Moment of inertia [Kgm²] 16,1 x 10-7 Torsional rigity 447 Nm/rad Peak torque 45 Ncm

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - 534024-03 - Leine & Linde AB
Strangnas, Sweden
Bellows Coupling
534024-03
Bellows Coupling 534024-03
Moment of inertia [Kgm²] 16,1 x 10-7 Torsional rigity 447 Nm/rad Peak torque 45 Ncm

Moment of inertia [Kgm²] 16,1 x 10-7

Torsional rigity 447 Nm/rad

Peak torque 45 Ncm

Technical Specifications

  Leine & Linde AB
Product Category Flexible Couplings
Product Number 534024-03
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 3.98 In-lbs (4.59 kg-cm)
Torsional Stiffness 69.06 in-lb/deg (130 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details