Leine & Linde AB Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
CAN Gateway for EnDat encoders CAN interface: CANopen and DeviceNet Gateway can be used with all EnDat encoders within the 600 series Integrated T-coupling and bus termination
DeviceNet is a low-level network that provides connections between simple industrial devices (sensors, actuators) and higher-level devices (controllers). DeviceNet provides Master/Slave and Peer-to-Peer capabilities over the CAN bus.
Profibus DP Gateway for EnDat encoders Functionality according to PROFIBUS DP encoder profile class 1 and 2 Integrated T-coupling and bus termination Same gateway can be used with all EnDat...