Leine & Linde AB Membrane Coupling 46419

Description
Moment of inertia [Kgm²] 5 x 10-7
Description
Moment of inertia [Kgm²] 5 x 10-7

Suppliers

Company
Product
Description
Supplier Links
Membrane Coupling - 46419 - Leine & Linde AB
Strangnas, Sweden
Membrane Coupling
46419
Membrane Coupling 46419
Moment of inertia [Kgm²] 5 x 10-7

Moment of inertia [Kgm²] 5 x 10-7

Technical Specifications

  Leine & Linde AB
Product Category Flexible Couplings
Product Number 46419
Product Name Membrane Coupling
Coupling Type Flexible Link
Rated Torque 7.96 In-lbs (9.18 kg-cm)
Torsional Stiffness 23.18 in-lb/deg (43.64 mN-m/arcmin)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pin Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Pin Coupling
Units Metric Design
Bore Diameter 2.64 to 7.01 inch (67 to 178 mm)
View Details
KHK GC1-12SJ12, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj12 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details