Makita USA, Inc. 9920 - 3" x 24" Belt Sander 9920

Description
Powerful 8.8 AMP Motor; 84dB Powerful 8.8 AMP motor; only 84dB Variable speed control dial enables user to match the speed to the application Electronic speed control maintains constant speed under load Auto-tracking belt system tracks belt without adjustment Innovative design for sanding flush to wall with nose and side of sander Front grip design for comfortable operation Dust bag for a cleaner work environment Long 16.4 ft. power cord for easier maneuverability Sands wood or metal and removes paint and rust Optional sanding shoe available for precise sanding depth control Double insulated INCLUDES: 1 ea. Abrasive Belt (#80; 742312-8C) Dust Bag (122591-2)
Description
Powerful 8.8 AMP Motor; 84dB Powerful 8.8 AMP motor; only 84dB Variable speed control dial enables user to match the speed to the application Electronic speed control maintains constant speed under load Auto-tracking belt system tracks belt without adjustment Innovative design for sanding flush to wall with nose and side of sander Front grip design for comfortable operation Dust bag for a cleaner work environment Long 16.4 ft. power cord for easier maneuverability Sands wood or metal and removes paint and rust Optional sanding shoe available for precise sanding depth control Double insulated INCLUDES: 1 ea. Abrasive Belt (#80; 742312-8C) Dust Bag (122591-2)

Suppliers

Company
Product
Description
Supplier Links
9920 - 3" x 24" Belt Sander - 9920 - Makita USA, Inc.
La Mirada, CA, USA
9920 - 3" x 24" Belt Sander
9920
9920 - 3" x 24" Belt Sander 9920
Powerful 8.8 AMP Motor; 84dB Powerful 8.8 AMP motor; only 84dB Variable speed control dial enables user to match the speed to the application Electronic speed control maintains constant speed under load Auto-tracking belt system tracks belt without adjustment Innovative design for sanding flush to wall with nose and side of sander Front grip design for comfortable operation Dust bag for a cleaner work environment Long 16.4 ft. power cord for easier maneuverability Sands wood or metal and removes paint and rust Optional sanding shoe available for precise sanding depth control Double insulated INCLUDES: 1 ea. Abrasive Belt (#80; 742312-8C) Dust Bag (122591-2)

Powerful 8.8 AMP Motor; 84dB

  • Powerful 8.8 AMP motor; only 84dB
  • Variable speed control dial enables user to match the speed to the application
  • Electronic speed control maintains constant speed under load
  • Auto-tracking belt system tracks belt without adjustment
  • Innovative design for sanding flush to wall with nose and side of sander
  • Front grip design for comfortable operation
  • Dust bag for a cleaner work environment
  • Long 16.4 ft. power cord for easier maneuverability
  • Sands wood or metal and removes paint and rust
  • Optional sanding shoe available for precise sanding depth control
  • Double insulated
INCLUDES:
  • 1 ea. Abrasive Belt (#80; 742312-8C)
  • Dust Bag (122591-2)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Sanders and Sanding Machines
Product Number 9920
Product Name 9920 - 3" x 24" Belt Sander
Type Sanders; Surface / Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Single Side Fine Grinding Systems -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Application / Materials Abraded Ceramics / Glass; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Floor
View Details
Belt Sander -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Application / Materials Abraded Metal
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
Mini Random Orbital Sander - 3128XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Metal; MRO / Resurfacing
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
9227C - 7" Electronic Polisher-Sander - 9227C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 0 to 3000 rpm
View Details