Makita USA, Inc. 9404 - 4" x 24" Belt Sander 9404

Description
Variable Speed Control Dial Variable speed control dial (690-1,440 ft./min.) enables user to match the speed to the application Low noise (84dB) for operator comfort 8.8 AMP motor for fast material removal Auto-tracking belt system tracks belt without adjustment Innovative design for sanding flush to wall with nose and side of sander Dust bag for a cleaner work environment Long 16.4 ft. power cord for easier maneuverability Optional sanding shoe available for precise sanding depth control Sands wood or metal and removes paint and rust Double insulated INCLUDES: 1 ea. Abrasive Belt (742322-9) Dust Bag (122591-2)
Description
Variable Speed Control Dial Variable speed control dial (690-1,440 ft./min.) enables user to match the speed to the application Low noise (84dB) for operator comfort 8.8 AMP motor for fast material removal Auto-tracking belt system tracks belt without adjustment Innovative design for sanding flush to wall with nose and side of sander Dust bag for a cleaner work environment Long 16.4 ft. power cord for easier maneuverability Optional sanding shoe available for precise sanding depth control Sands wood or metal and removes paint and rust Double insulated INCLUDES: 1 ea. Abrasive Belt (742322-9) Dust Bag (122591-2)

Suppliers

Company
Product
Description
Supplier Links
9404 - 4" x 24" Belt Sander - 9404 - Makita USA, Inc.
La Mirada, CA, USA
9404 - 4" x 24" Belt Sander
9404
9404 - 4" x 24" Belt Sander 9404
Variable Speed Control Dial Variable speed control dial (690-1,440 ft./min.) enables user to match the speed to the application Low noise (84dB) for operator comfort 8.8 AMP motor for fast material removal Auto-tracking belt system tracks belt without adjustment Innovative design for sanding flush to wall with nose and side of sander Dust bag for a cleaner work environment Long 16.4 ft. power cord for easier maneuverability Optional sanding shoe available for precise sanding depth control Sands wood or metal and removes paint and rust Double insulated INCLUDES: 1 ea. Abrasive Belt (742322-9) Dust Bag (122591-2)

Variable Speed Control Dial

  • Variable speed control dial (690-1,440 ft./min.) enables user to match the speed to the application
  • Low noise (84dB) for operator comfort
  • 8.8 AMP motor for fast material removal
  • Auto-tracking belt system tracks belt without adjustment
  • Innovative design for sanding flush to wall with nose and side of sander
  • Dust bag for a cleaner work environment
  • Long 16.4 ft. power cord for easier maneuverability
  • Optional sanding shoe available for precise sanding depth control
  • Sands wood or metal and removes paint and rust
  • Double insulated
INCLUDES:
  • 1 ea. Abrasive Belt (742322-9)
  • Dust Bag (122591-2)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Sanders and Sanding Machines
Product Number 9404
Product Name 9404 - 4" x 24" Belt Sander
Type Sanders; Surface / Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Angle Grinder w/ Dust Extraction - L 1506 VV - CS UNITEC
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld; Portable
View Details
Cyclone Venturi Vacuum Random Orbital Sander -  - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9227C - 7" Electronic Polisher-Sander - 9227C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 0 to 3000 rpm
View Details
1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details