Makita USA, Inc. 9403 - 4" x 24" Belt Sander 9403

Description
Powerful 11.0 AMP Motor; 84dB Powerful 11.0 AMP motor for high production use Low noise (84dB) for operator comfort 4" wide belt with a speed of 1,640 ft./min. for fast material removal Labyrinth construction seals and protects motor and bearings from dust and debris for longer tool life Large front grip is positioned for operator comfort Cord is located on the upper portion of the handle for operator convenience Dust bag swivels 360° for more convenient operation Innovative design for sanding flush to wall with nose and side of sander Double insulated INCLUDES: 1 ea. Abrasive Belt (#80; 742322-9) Dust Bag (122562-9)
Description
Powerful 11.0 AMP Motor; 84dB Powerful 11.0 AMP motor for high production use Low noise (84dB) for operator comfort 4" wide belt with a speed of 1,640 ft./min. for fast material removal Labyrinth construction seals and protects motor and bearings from dust and debris for longer tool life Large front grip is positioned for operator comfort Cord is located on the upper portion of the handle for operator convenience Dust bag swivels 360° for more convenient operation Innovative design for sanding flush to wall with nose and side of sander Double insulated INCLUDES: 1 ea. Abrasive Belt (#80; 742322-9) Dust Bag (122562-9)

Suppliers

Company
Product
Description
Supplier Links
9403 - 4" x 24" Belt Sander - 9403 - Makita USA, Inc.
La Mirada, CA, USA
9403 - 4" x 24" Belt Sander
9403
9403 - 4" x 24" Belt Sander 9403
Powerful 11.0 AMP Motor; 84dB Powerful 11.0 AMP motor for high production use Low noise (84dB) for operator comfort 4" wide belt with a speed of 1,640 ft./min. for fast material removal Labyrinth construction seals and protects motor and bearings from dust and debris for longer tool life Large front grip is positioned for operator comfort Cord is located on the upper portion of the handle for operator convenience Dust bag swivels 360° for more convenient operation Innovative design for sanding flush to wall with nose and side of sander Double insulated INCLUDES: 1 ea. Abrasive Belt (#80; 742322-9) Dust Bag (122562-9)

Powerful 11.0 AMP Motor; 84dB

  • Powerful 11.0 AMP motor for high production use
  • Low noise (84dB) for operator comfort
  • 4" wide belt with a speed of 1,640 ft./min. for fast material removal
  • Labyrinth construction seals and protects motor and bearings from dust and debris for longer tool life
  • Large front grip is positioned for operator comfort
  • Cord is located on the upper portion of the handle for operator convenience
  • Dust bag swivels 360° for more convenient operation
  • Innovative design for sanding flush to wall with nose and side of sander
  • Double insulated
INCLUDES:
  • 1 ea. Abrasive Belt (#80; 742322-9)
  • Dust Bag (122562-9)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Sanders and Sanding Machines
Product Number 9403
Product Name 9403 - 4" x 24" Belt Sander
Type Sanders; Surface / Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Surface Finishing and Polishing tool - Quick-Step Finisher - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Surface / Conveyor
Mounting Handheld
View Details
Pneumatic Pipe Sander - LBR 1506 AIR - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details
18 Volt One+ Corner Cat Finish Sander - P400 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
Power Source Electric Motor
View Details
Combination Sander/Grinding Wheel -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details