Titan Tool Supply, Inc. Miniature Diamond Grinding Wheels Sintered T-SDW

Description
The Titan Shaped Diamond Grinding Wheels have Diamond Grains throughout. This multiple layer of abrasive leads to a long life. The application and type of Air or Electric Grinder used to power them is similar to Standard Shaped Diamond Wheels. The Shank Diameter is 2.35mm" and 35mm long. For safety's sake, we recommend that goggles be worn when using these wheels and that at least 1/2 of the shank length be carefully mounted in the holding chuck or collets. The wheels can be dressed with a 100 grit Aluminum Oxide for Silicone Carbide Dressing Stone which is available from Titan.
Datasheet
Description
The Titan Shaped Diamond Grinding Wheels have Diamond Grains throughout. This multiple layer of abrasive leads to a long life. The application and type of Air or Electric Grinder used to power them is similar to Standard Shaped Diamond Wheels. The Shank Diameter is 2.35mm" and 35mm long. For safety's sake, we recommend that goggles be worn when using these wheels and that at least 1/2 of the shank length be carefully mounted in the holding chuck or collets. The wheels can be dressed with a 100 grit Aluminum Oxide for Silicone Carbide Dressing Stone which is available from Titan.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Buffalo, NY, USA
Miniature Diamond Grinding Wheels Sintered
T-SDW
Miniature Diamond Grinding Wheels Sintered T-SDW
The Titan Shaped Diamond Grinding Wheels have Diamond Grains throughout. This multiple layer of abrasive leads to a long life. The application and type of Air or Electric Grinder used to power them is similar to Standard Shaped Diamond Wheels. The Shank Diameter is 2.35mm" and 35mm long. For safety's sake, we recommend that goggles be worn when using these wheels and that at least 1/2 of the shank length be carefully mounted in the holding chuck or collets. The wheels can be dressed with a 100 grit Aluminum Oxide for Silicone Carbide Dressing Stone which is available from Titan.

The Titan Shaped Diamond Grinding Wheels have Diamond Grains throughout. This multiple layer of abrasive leads to a long life. The application and type of Air or Electric Grinder used to power them is similar to Standard Shaped Diamond Wheels. The Shank Diameter is 2.35mm" and 35mm long.

For safety's sake, we recommend that goggles be worn when using these wheels and that at least 1/2 of the shank length be carefully mounted in the holding chuck or collets.

The wheels can be dressed with a 100 grit Aluminum Oxide for Silicone Carbide Dressing Stone which is available from Titan.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Grinding Wheels
Product Number T-SDW
Product Name Miniature Diamond Grinding Wheels Sintered
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding Wheel - 66252842019 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Straight Grinding Wheel - 49-94-7085 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Cluster Wheel - EB4507880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details