Titan Tool Supply, Inc. Miniature Diamond Grinding Wheels Shaped T-SHDW

Description
Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise. On special applications, they have also been used in Jig and Internal Grinders. They come standard with 2.35mm diameter shanks and 44.5mm Overall Length. 100/120 Diamond Grit. Applications are numerous for use on Ceramics, carbides, Tough-Alloy Steels and etc.
Datasheet
Description
Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise. On special applications, they have also been used in Jig and Internal Grinders. They come standard with 2.35mm diameter shanks and 44.5mm Overall Length. 100/120 Diamond Grit. Applications are numerous for use on Ceramics, carbides, Tough-Alloy Steels and etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Buffalo, NY, USA
Miniature Diamond Grinding Wheels Shaped
T-SHDW
Miniature Diamond Grinding Wheels Shaped T-SHDW
Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise. On special applications, they have also been used in Jig and Internal Grinders. They come standard with 2.35mm diameter shanks and 44.5mm Overall Length. 100/120 Diamond Grit. Applications are numerous for use on Ceramics, carbides, Tough-Alloy Steels and etc.

Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise.

On special applications, they have also been used in Jig and Internal Grinders. They come standard with 2.35mm diameter shanks and 44.5mm Overall Length. 100/120 Diamond Grit. Applications are numerous for use on Ceramics, carbides, Tough-Alloy Steels and etc.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Grinding Wheels
Product Number T-SHDW
Product Name Miniature Diamond Grinding Wheels Shaped
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® 4NZ16-P - 66252830765 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1985889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 3.94 inch (100 mm)
Thickness 1.97 inch (50 mm)
View Details
Straight Grinding Wheel - 49-94-7020 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Cluster Wheel - EB7007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details