Emerson Bearing Co. Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance... | |
| Inch Style Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed... | |
| Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is... |
| << Prev | Next >> |