Emerson Bearing Co. T Series Taper Roller Bearings HFC 070

Description
Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is required for counterstay. Available in metric sizes.
Description
Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is required for counterstay. Available in metric sizes.

Suppliers

Company
Product
Description
Supplier Links
T Series Taper Roller Bearings - HFC 070 - Emerson Bearing Co.
Boston, MA, USA
T Series Taper Roller Bearings
HFC 070
T Series Taper Roller Bearings HFC 070
Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is required for counterstay. Available in metric sizes.

Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is required for counterstay. Available in metric sizes.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number HFC 070
Product Name T Series Taper Roller Bearings
Bore 2.7559 inch (70.000 mm)
Outside Diameter 5.5118 inch (140.000 mm)
Overall Width 1.5354 inch (38.999 mm)
Static Radial 53952 lbs (24468 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU11008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 2482876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1417 inch (29.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details