Emerson Bearing Co. 200 Series Cylindrical Roller Bearings NU220 E

Description
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing
Description
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

Suppliers

Company
Product
Description
Supplier Links
200 Series Cylindrical Roller Bearings - NU220 E - Emerson Bearing Co.
Boston, MA, USA
200 Series Cylindrical Roller Bearings
NU220 E
200 Series Cylindrical Roller Bearings NU220 E
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling, maintenance and inspection. Bore dimension range is from 15mm to 480mm.
Common Options:

  • TVP-- Polyamide Cage
  • M-- Machined Brass Cage
  • C3-- Greater than normal clearance
  • E-- Extra Capacity style
  • F1-- Traction Motor Precision

All bearings come in three different styles: NU, NUP and NJ.
NU-   Inner ring without rib, non-locating bearing, supports radial forces only
NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction
NUP-  Supports acial forces in both directions, locating bearing

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number NU220 E
Product Name 200 Series Cylindrical Roller Bearings
Type Cylindrical Roller
Bore 3.9370 inch (100.000 mm)
Outside Diameter 7.0866 inch (180.000 mm)
Overall Width 1.3386 inch (34.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
Rotation - Cross Roller Ring - RB13015UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details