Emerson Bearing Co. 2200 Series Cylindrical Roller Bearings NU2248

Description
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing
Description
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

Suppliers

Company
Product
Description
Supplier Links
2200 Series Cylindrical Roller Bearings - NU2248 - Emerson Bearing Co.
Boston, MA, USA
2200 Series Cylindrical Roller Bearings
NU2248
2200 Series Cylindrical Roller Bearings NU2248
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling , maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options: TVP-- Polyamide Cage M-- Machined Brass Cage C3-- Greater than normal clearance E-- Extra Capacity style F1-- Traction Motor Precision All bearings come in three different styles: NU, NUP and NJ. NU-   Inner ring without rib, non-locating bearing, supports radial forces only NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP-  Supports acial forces in both directions, locating bearing

Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling, maintenance and inspection. Bore dimension range is from 15mm to 480mm.
Common Options:

  • TVP-- Polyamide Cage
  • M-- Machined Brass Cage
  • C3-- Greater than normal clearance
  • E-- Extra Capacity style
  • F1-- Traction Motor Precision

All bearings come in three different styles: NU, NUP and NJ.
NU-   Inner ring without rib, non-locating bearing, supports radial forces only
NJ-  Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction
NUP-  Supports acial forces in both directions, locating bearing

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number NU2248
Product Name 2200 Series Cylindrical Roller Bearings
Type Cylindrical Roller
Bore 9.4488 inch (239.999 mm)
Outside Diameter 17.3228 inch (439.999 mm)
Overall Width 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1417 inch (29.000 mm)
View Details
2mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM020804 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details