WINSYSTEMS, INC. Dual-Core Freescale® i.MX 6DL Cortex A9 Industrial ARM® Computer SYS-398D-2G-0

Description
WinSystems’ SYS-C398DL single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Dual-core Freescale® i.MX 6DL Industrial ARM® CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature
Datasheet
Description
WinSystems’ SYS-C398DL single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Dual-core Freescale® i.MX 6DL Industrial ARM® CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Core Freescale® i.MX 6DL Cortex A9 Industrial ARM® Computer - SYS-398D-2G-0 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Dual-Core Freescale® i.MX 6DL Cortex A9 Industrial ARM® Computer
SYS-398D-2G-0
Dual-Core Freescale® i.MX 6DL Cortex A9 Industrial ARM® Computer SYS-398D-2G-0
WinSystems’ SYS-C398DL single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Dual-core Freescale® i.MX 6DL Industrial ARM® CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature

WinSystems’ SYS-C398DL single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage.

Features

  • Dual-core Freescale® i.MX 6DL Industrial ARM® CPU @ 800 MHz
  • 2GB of Soldered DDR3 RAM
  • High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators
  • Multiple Video Interfaces: HDMI 1.4 and Two LVDS
  • Gigabit Ethernet with IEEE-1588™
  • Six USB 2.0 ports and one USB On-The-Go Port
  • 24 lines GPIO tolerant up to 30 VDC
  • SD/SDIO and MicroSD sockets
  • MiniPCIe and IO60 expansion
  • Wide range DC or Power over Ethernet (PoE) PD Power Input
  • Fanless -40° to +85°C operational temperature
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Ruggedized Computers
Product Number SYS-398D-2G-0
Product Name Dual-Core Freescale® i.MX 6DL Cortex A9 Industrial ARM® Computer
Mounting / Configuration Handheld or Portable; Rack
General Features Ruggedized
Operating System Linux; Android
Processor Industrial Freescale® i.MX 6DL Dual Core
Unlock Full Specs
to access all available technical data