WINSYSTEMS’ SYS-ITX-N-6425E is an industrial embedded computer based on the Intel® Atom™ x6425E Elkhart Lake processor family. It uses less than 12 watts for fanless applications and performs reliably in industrial operating temperatures ranging from -20º to +60ºC. The unit includes a SODIMM socket supporting up to 32 GB of DDR4 system memory and internal mounting support for one 2.5” SATA HDD/SSD. Additional storage is available through MiniPCIe, mSATA, and microSD.
The SYS-ITX-N-6425E is a full-featured embedded computer with onboard I/O that simultaneously supports HDMI and DisplayPort video, dual Gigabit Ethernet ports, two USB 3.2 Gen 2 ports, two serial RS-232/422/485 ports, audio, and watchdog timer. It also has a full-size MiniPCIe socket, M.2 socket, and an antenna hole for WiFi or 3G/GPS modules.
This embedded computer supports Linux, Windows® 10/11 IoT, and other x86-compatible real-time operating systems and is designed for long-term availability.
The SYS-ITX-N-6425E is FCC- and CE-certified, and designed for industrial IoT, medical, communications, and digital signage applications.
| WINSYSTEMS, INC. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | SYS-ITX-N-6425E |
| Product Name | Rugged industrial Embedded Computer with Intel® Atom x6425E Processor |
| Mounting / Configuration | Handheld or Portable; Rack |
| General Features | Ruggedized |
| Operating System | Linux; Microsoft®; Other x86 operating systems |