The PPC65B Series from WinSystems is an IP65-compliant touch panel PC designed for industrial applications. It features a 1.9 GHz Quad-Core Intel Atom E3845 processor and supports up to 8 GB of RAM, making it suitable for performance-intensiv
WinSystems’ PPC65B-1x Panel PC Series is IP65-certified and optimized for use in demanding market applications including industrial machinery, utilities, petroleum, transportation, pipeline and food processing, wherever there is a need for tight system integration in a minimal footprint.
| WINSYSTEMS, INC. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | PPC65B Series |
| Product Name | IP65 Touch Panel PC with Intel Atom E3845 Processor |
| Computer Type | Computer Terminal |
| Mounting / Configuration | Handheld or Portable; Panel Mount |
| General Features | Ruggedized; Touch Screen |
| Operating System | Linux; Microsoft®; Other x86 operating systems |
| Processor | Intel 386 Family |