WINSYSTEMS, INC. Dual-Core ARM® Panel PC with Freescale i.MX 6DL Cortex A9 Processor PPC-10W-398D

Description
WinSystems’ PPC-10W-398D dual-core open frame Panel PC combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features 1024×600 Resolution 10” Panel PC with Touchscreen Dual-core Freescale® i.MX 6DL Cortex A9 Industrial ARM CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port Two CAN Bus ports, One High Speed Serial port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature
Datasheet
Description
WinSystems’ PPC-10W-398D dual-core open frame Panel PC combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features 1024×600 Resolution 10” Panel PC with Touchscreen Dual-core Freescale® i.MX 6DL Cortex A9 Industrial ARM CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port Two CAN Bus ports, One High Speed Serial port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Core ARM® Panel PC with Freescale i.MX 6DL Cortex A9 Processor - PPC-10W-398D - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Dual-Core ARM® Panel PC with Freescale i.MX 6DL Cortex A9 Processor
PPC-10W-398D
Dual-Core ARM® Panel PC with Freescale i.MX 6DL Cortex A9 Processor PPC-10W-398D
WinSystems’ PPC-10W-398D dual-core open frame Panel PC combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features 1024×600 Resolution 10” Panel PC with Touchscreen Dual-core Freescale® i.MX 6DL Cortex A9 Industrial ARM CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port Two CAN Bus ports, One High Speed Serial port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature

WinSystems’ PPC-10W-398D dual-core open frame Panel PC combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage.

Features

  • 1024×600 Resolution 10” Panel PC with Touchscreen
  • Dual-core Freescale® i.MX 6DL Cortex A9 Industrial ARM CPU @ 800 MHz
  • 2GB of Soldered DDR3 RAM
  • High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators
  • Multiple Video Interfaces: HDMI 1.4 and Two LVDS
  • Gigabit Ethernet with IEEE-1588™
  • Six USB 2.0 ports and one USB On-The-Go Port
  • Two CAN Bus ports, One High Speed Serial port
  • 24 lines GPIO tolerant up to 30 VDC
  • SD/SDIO and MicroSD sockets
  • MiniPCIe and IO60 expansion
  • Wide range DC or Power over Ethernet (PoE) PD Power Input
  • Fanless -40° to +85°C operational temperature
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Handheld and Portable Computers
Product Number PPC-10W-398D
Product Name Dual-Core ARM® Panel PC with Freescale i.MX 6DL Cortex A9 Processor
Operating System Linux; Android
Processor Industrial Freescale® i.MX 6DL Dual Core
Speed 800 MHz
Main Memory 2.00 GB
Unlock Full Specs
to access all available technical data