WINSYSTEMS, INC. Rugged Intel® Atom™ Dual-Core Computer SYS-405D

Description
The SYS-405D is a rugged, industrial system capable of operating at extended temperatures without requiring a fan or heat-pipe. The SYS-405D is based on the dual-core Intel® Atom™ E3827 processor and protected by a rugged enclosure. The SYS-405D includes dual Ethernet, dual MiniPCIe, USB 3.0, serial ports with RS-232/422/485 and two independent displays via DisplayPort, and/or Analog VGA. Features Intel® Dual-Core Processor (Bay Trail) Atom E3827 Intel® Gen7 Graphics and HD Audio Up to 2 independent displays VGA, and DisplayPort Two 10/100/1000 Ethernet (Intel I210) Two serial ports (RS-232/422/485) Four USB ports (1x USB 3.0 and 3x USB 2.0) Bus Expansion Two MiniPCIe (one with mSATA) IO60 (SPI, I2C, PWM and UART) Bootable SATA, CFast, and mSATA Wide range +10 to +50V DC input Fanless -40° to +85°C operational temperature
Datasheet
Description
The SYS-405D is a rugged, industrial system capable of operating at extended temperatures without requiring a fan or heat-pipe. The SYS-405D is based on the dual-core Intel® Atom™ E3827 processor and protected by a rugged enclosure. The SYS-405D includes dual Ethernet, dual MiniPCIe, USB 3.0, serial ports with RS-232/422/485 and two independent displays via DisplayPort, and/or Analog VGA. Features Intel® Dual-Core Processor (Bay Trail) Atom E3827 Intel® Gen7 Graphics and HD Audio Up to 2 independent displays VGA, and DisplayPort Two 10/100/1000 Ethernet (Intel I210) Two serial ports (RS-232/422/485) Four USB ports (1x USB 3.0 and 3x USB 2.0) Bus Expansion Two MiniPCIe (one with mSATA) IO60 (SPI, I2C, PWM and UART) Bootable SATA, CFast, and mSATA Wide range +10 to +50V DC input Fanless -40° to +85°C operational temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Intel® Atom™ Dual-Core Computer - SYS-405D - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Rugged Intel® Atom™ Dual-Core Computer
SYS-405D
Rugged Intel® Atom™ Dual-Core Computer SYS-405D
The SYS-405D is a rugged, industrial system capable of operating at extended temperatures without requiring a fan or heat-pipe. The SYS-405D is based on the dual-core Intel® Atom™ E3827 processor and protected by a rugged enclosure. The SYS-405D includes dual Ethernet, dual MiniPCIe, USB 3.0, serial ports with RS-232/422/485 and two independent displays via DisplayPort, and/or Analog VGA. Features Intel® Dual-Core Processor (Bay Trail) Atom E3827 Intel® Gen7 Graphics and HD Audio Up to 2 independent displays VGA, and DisplayPort Two 10/100/1000 Ethernet (Intel I210) Two serial ports (RS-232/422/485) Four USB ports (1x USB 3.0 and 3x USB 2.0) Bus Expansion Two MiniPCIe (one with mSATA) IO60 (SPI, I2C, PWM and UART) Bootable SATA, CFast, and mSATA Wide range +10 to +50V DC input Fanless -40° to +85°C operational temperature

The SYS-405D is a rugged, industrial system capable of operating at extended temperatures without requiring a fan or heat-pipe. The SYS-405D is based on the dual-core Intel® Atom™ E3827 processor and protected by a rugged enclosure. The SYS-405D includes dual Ethernet, dual MiniPCIe, USB 3.0, serial ports with RS-232/422/485 and two independent displays via DisplayPort, and/or Analog VGA.

Features

  • Intel® Dual-Core Processor (Bay Trail) Atom E3827
  • Intel® Gen7 Graphics and HD Audio
    • Up to 2 independent displays
    • VGA, and DisplayPort
  • Two 10/100/1000 Ethernet (Intel I210)
  • Two serial ports (RS-232/422/485)
  • Four USB ports (1x USB 3.0 and 3x USB 2.0)
  • Bus Expansion
    • Two MiniPCIe (one with mSATA)
    • IO60 (SPI, I2C, PWM and UART)
  • Bootable SATA, CFast, and mSATA
  • Wide range +10 to +50V DC input
  • Fanless -40° to +85°C operational temperature
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Ruggedized Computers
Product Number SYS-405D
Product Name Rugged Intel® Atom™ Dual-Core Computer
Mounting / Configuration Handheld or Portable; Rack
General Features Ruggedized
Operating System Linux; Microsoft®; DOS & x86 RTOS
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data