WINSYSTEMS, INC. Low Power Solo Core Freescale® i.MX 6S Cortex A9 Industrial ARM® Computer SYS-398S-1G-0

Description
WinSystems’ SYS-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Single-core Freescale® i.MX 6S Industrial ARM CPU @ 800 MHz 1GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Two USB 2.0 ports and one USB On-The-Go Port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature
Datasheet
Description
WinSystems’ SYS-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Single-core Freescale® i.MX 6S Industrial ARM CPU @ 800 MHz 1GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Two USB 2.0 ports and one USB On-The-Go Port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Solo Core Freescale® i.MX 6S Cortex A9 Industrial ARM® Computer - SYS-398S-1G-0 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Low Power Solo Core Freescale® i.MX 6S Cortex A9 Industrial ARM® Computer
SYS-398S-1G-0
Low Power Solo Core Freescale® i.MX 6S Cortex A9 Industrial ARM® Computer SYS-398S-1G-0
WinSystems’ SYS-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Single-core Freescale® i.MX 6S Industrial ARM CPU @ 800 MHz 1GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Two USB 2.0 ports and one USB On-The-Go Port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature

WinSystems’ SYS-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage.

Features

  • Single-core Freescale® i.MX 6S Industrial ARM CPU @ 800 MHz
  • 1GB of Soldered DDR3 RAM
  • High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators
  • Multiple Video Interfaces: HDMI 1.4 and Two LVDS
  • Gigabit Ethernet with IEEE-1588™
  • Two USB 2.0 ports and one USB On-The-Go Port
  • 24 lines GPIO tolerant up to 30 VDC
  • SD/SDIO and MicroSD sockets
  • MiniPCIe and IO60 expansion
  • Wide range DC or Power over Ethernet (PoE) PD Power Input
  • Fanless -40° to +85°C operational temperature
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Ruggedized Computers
Product Number SYS-398S-1G-0
Product Name Low Power Solo Core Freescale® i.MX 6S Cortex A9 Industrial ARM® Computer
Mounting / Configuration Handheld or Portable; Rack
General Features Ruggedized
Operating System Linux; Android
Processor Industrial Freescale® i.MX 6S Solo Core
Unlock Full Specs
to access all available technical data