Ant Computer, Inc. Datasheets for Computers

Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more

Product Name Notes
FEATURES > Pentium M / Celeron M high performance platform > 15" LCD display with touch screen > Supports IP65 protection (front panel) > 802.11 b/g WLAN communication capability >
10.4" Panel PC FEATURES > Totally Fanless and Quiet Design (PLP-P520FR) > Low power consumption and economical solution > On-board IDE interface, Type II Compact Flash slot > Compact size...
Expandable Multi Function Embedded PC FEATURES > All-in-one cables-less Design > Dual/Triple independent Display > General Purpose I/O > Lockable Serial ATA Connector > Industrial PCI104 Expansion Interface > Powerful...
Fanless and High Performance 10.4" Panel PC FEATURES > Intel® Celeron® M ULV CPU on board > Intel® 852GM Chipset > Totally fanless and quiet design > Low power consumption...
Fanless and Low Power 15" Panel PC FEATURES > Intel Celeron M ULV CPU on board > Totally fanless and quiet design > Low power consumption and economical solution >
Fanless and Low Power 15" Panel PC FEATURES > VIA EdenTM 733 MHz on board > VIA VT8606 Chipset > Totally Fanless and Quiet design > Low power consumption and...
Fanless and Low Power 17" Panel PC FEATURES > Intel Celeron M ULV CPU on board > Totally fanless and quiet design > Low power consumption and economical solution >
Fanless and Low Power 8.4" Panel PC FEATURES > Intel Celeron M ULV CPU on board > Intel 852GM Chipset > Totally fanless and quiet design > Low power consumption...
Fanless and Low Power 8.4" Panel PC FEATURES > Intel® Celeron® M ULV CPU on board > Intel®910GMLE + ICH6M Chipset > Totally Fanless and Quiet Design > Low power...
Fanless and Slim Intel Atom Touch 15" Panel PC FEATURES > Intel Atom N270 processor up to 1.6GHz > Easy switchable front panel without changing rear computing box > Modulized...
Fanless and Slim Intel Atom Touch 17" Panel PC FEATURES > Intel Atom N270 processor up to 1.6GHz > Easy switchable front panel without changing rear computing box > Modulized...
Fanless and Slim Intel Atom Touch 19" Panel PC FEATURES > Intel Atom N270 processor up to 1.6GHz > Easy switchable front panel without changing rear computing box > Modulized...
Fanless Expandable Multi Function Embedded PC FEATURES > Truly Fanless Operation > All-in-one cables-less Design > Dual/Triple independent Display > General Purpose I/O > Lockable Serial ATA Connector > Embedded...
High Performance 15" Panel PC FEATURES > Support Intel Core Duo / Core solo / Core 2 Duo / Celeron M processor > Support Intel 945GME + ICH7R Chipset >
High Performance 17" Panel PC FEATURES > Support Intel Core Duo / Core solo / Core 2 Duo / Celeron M processor > Support Intel 945GME + ICH7R Chipset >
High Performance 19" Panel PC FEATURES > Support Intel Core Duo / Core solo / Core 2 Duo / Celeron M processor > Support Intel 945GME + ICH7R Chipset >
High Performance and Low Power 15" Panel PC FEATURES > Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz > Intel® 910GMLE Chipset > Low power...
High Performance and Low Power 15" Panel PC FEATURES > Supports Intel Pentium M / Celeron M CPU up to 1.8 GHz > Intel 855GME Chipset > Low power consumption...
High Performance and Low Power 17" Panel PC FEATURES > Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz > Intel® 910GMLE Chipset > Low power...
High Performance and Low Power 17" Panel PC FEATURES > Supports Intel Pentium M / Celeron M CPU up to 1.8 GHz > Intel 855GME Chipset > Low power consumption...
High Performance Core 2 Duo Book Size PC FEATURES > Supports IntelR Core 2 Duo porcessor > Dual/triple independent Display > RAID 0, 1 disk configuration support > Serial ATA...
High Peroformance Desktop Core™ 2 Duo Book PC FEATURES > Supports Intel® Core™ 2 Quad / Intel® Core™ 2 Duo / Celeron® processors 800/1066/1333MHz FSB > Built in next-generation Intel®
Intel Celeron M High Performance 12.1" POS Terminal FEATURES > 12.1" High-Performance Low-power POS Terminal > Intel Celeron M ULV (ultra-low-voltage) platform > Easy-Maintain Design -- swappable 2.5"HDD, easy-access Memory...
Intel Pentium M High Performance 15" POS Terminal FEATURES > Pentium M / Celeron M high performance platform > 15" LCD display with touch screen > Flexible design for versatile...
Intel® Celeron M Low Power CPU 15" POS Terminal FEATURES > Intel Celeron M ULV 1GHz lower-power platform > 15" LCD display with touch screen > Durable and low-profile design...
Intel® Pentium® M High Performance 15" POS Terminal FEATURES > Easy to transfer to panel PC after removing stand > Pentium® M / Celeron® M high performance platform LCD display...
Low Power and High Performance POS PC FEATURES > Supports VIA C7 / Eden CPU > VIA CN700 + VT8237R Plus > Low power consumption > Industry level of durability...
Modular Embedded PC FEATURES > Socket 478 Intel Pentium M / ULV Celeron M Processor > Intel 852/855GME + ICH4 Chipset > Easy installing and repair mechanism design > Support...
Multi Video Capture Ports Embedded PC FEATURES > On board Intel Celeron M ULV CPU 1GHz > Intel 852GME+ICH4 Chipset > Support 3.5 inch HDD storage capacity up to 500GB...
Multi-Serial Communication ports Embedded PC FEATURES > On board Intel Celeron M ULV CPU 1GHz > Intel 852GM + ICH4 Chipset > RS422/485 port support max up to 4 ports...
Pentium M High Performance 15" POS Terminal FEATURES > Pentium M / Celeron M high performance platform > 15" LCD display with touch screen > Flexible design for versatile applications...
Pentium® M High Performance 15" Panel PC FEATURES > Pentium® M / Celeron® M high performance platform > Ultra slim Panel PC > 15" LCD display with ELO 5-wire resistive...
Slim and Compact Book Size PC FEATURES > Supports Intel® Pentium® M / Celeron® M CPU > Intel® 855GME + ICH4 chipset > Slim and compact size PC, only 62mm...
Slim Dual Core Atom™ D510 Book Size PC FEATURES > Support Intel Atom CPU > Intel 945GSE+ICH7M chipset > Fanless, Quiet, low noise operation > Support Dual Giga Lan >
Slim Dual Core Atom™ D525 Book Size PC FEATURES > Supports Atom™ D525 Dual Core CPU > Supports DDR2 Memory up to 4GB > Slim and compact size PC, only...
Slim, Compact and High Performance Book Size PC FEATURES > Support Core 2 Due / Core Due / CeleronR M Socket 478 on board for 65nm CPU (up to 2.16GHz)...
Socket 478 Pentium 4 12.1" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel® 845GV Chipset > Small size,...
Socket 478 Pentium 4 15" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel® 845GV Chipset > High precision...
Socket 478 Pentium 4 17" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel 845GV Chipset > Large 17"
Socket 478 Pentium 4 Book-size PC FEATURES > Supports Intel® Pentium® 4/Celeron® CPUs up to 2.66GHz > Intel® 845GV chipset > Compact size PC solution > 200W power supply with...
Socket 478 Pentium M Book-size PC FEATURES > Supports Intel® Pentium® M / Celeron® M CPU > Intel® 915GME + ICH6M chipset > High Bandwidth PCI Express support > Quiet,...
The One-of-a-kind Highly Intergrated Fanless 15" POS Terminal FEATURES > Pentium® M / Celeron® M / ULV performance platform > 15" LCD display with touch > Flexible design for versatile...
ULV Celeron M Embedded PC FEATURES > Intel® Celeron® M ULV CPU up to 1 GHz > Intel® 852GM + ICH4 > Low power consumption > Anti-vibration hard drive mount...
VIA Eden ULV Low Power CPU 15" POS Terminal FEATURES > VIA Eden Ultra Low Voltage performance platform > 15" LCD display with touch screen > Durable and low-profile design...