Ant Computer, Inc. PLP-P658R

Description
Pentium® M High Performance 15" Panel PC FEATURES > Pentium® M / Celeron® M high performance platform > Ultra slim Panel PC > 15" LCD display with ELO 5-wire resistive or ELO surface capacitive touch screen > Supports CF Type I/II socket > VESA 100 Wall mounting standard
Description
Pentium® M High Performance 15" Panel PC FEATURES > Pentium® M / Celeron® M high performance platform > Ultra slim Panel PC > 15" LCD display with ELO 5-wire resistive or ELO surface capacitive touch screen > Supports CF Type I/II socket > VESA 100 Wall mounting standard

Suppliers

Company
Product
Description
Supplier Links
Pentium® M High Performance 15" Panel PC FEATURES > Pentium® M / Celeron® M high performance platform > Ultra slim Panel PC > 15" LCD display with ELO 5-wire resistive or ELO surface capacitive touch screen > Supports CF Type I/II socket > VESA 100 Wall mounting standard

Pentium® M High Performance 15" Panel PC

FEATURES

> Pentium® M / Celeron® M high performance platform
> Ultra slim Panel PC
> 15" LCD display with ELO 5-wire resistive or ELO surface capacitive touch screen
> Supports CF Type I/II socket
> VESA 100 Wall mounting standard
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Computers
Product Number PLP-P658R
Display Size 15.0 inch (381.00 mm)
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL II - polaris professional 2 panel pc - BARTEC
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
24
Specs
Display Size 23.8 inch (604.52 mm)
Operating System Microsoft®; Windows 11 IoT Ent (64bit only)
Processor Intel 386 Family; Intel® Core™ i7-13700E Processor, 16 Core, 1.9GHz (24M Cache, up to 5.10 GHz)
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details