Ant Computer, Inc. Datasheets for Panel Computers
Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more
| Product Name | Notes |
|---|---|
| FEATURES > Pentium M / Celeron M high performance platform > 15" LCD display with touch screen > Supports IP65 protection (front panel) > 802.11 b/g WLAN communication capability > | |
| 10.4" Panel PC FEATURES > Totally Fanless and Quiet Design (PLP-P520FR) > Low power consumption and economical solution > On-board IDE interface, Type II Compact Flash slot > Compact size... | |
| Fanless and High Performance 10.4" Panel PC FEATURES > Intel® Celeron® M ULV CPU on board > Intel® 852GM Chipset > Totally fanless and quiet design > Low power consumption... | |
| Fanless and Low Power 15" Panel PC FEATURES > Intel Celeron M ULV CPU on board > Totally fanless and quiet design > Low power consumption and economical solution > | |
| Fanless and Low Power 15" Panel PC FEATURES > VIA EdenTM 733 MHz on board > VIA VT8606 Chipset > Totally Fanless and Quiet design > Low power consumption and... | |
| Fanless and Low Power 17" Panel PC FEATURES > Intel Celeron M ULV CPU on board > Totally fanless and quiet design > Low power consumption and economical solution > | |
| Fanless and Low Power 8.4" Panel PC FEATURES > Intel Celeron M ULV CPU on board > Intel 852GM Chipset > Totally fanless and quiet design > Low power consumption... | |
| Fanless and Low Power 8.4" Panel PC FEATURES > Intel® Celeron® M ULV CPU on board > Intel®910GMLE + ICH6M Chipset > Totally Fanless and Quiet Design > Low power... | |
| Fanless and Slim Intel Atom Touch 15" Panel PC FEATURES > Intel Atom N270 processor up to 1.6GHz > Easy switchable front panel without changing rear computing box > Modulized... | |
| Fanless and Slim Intel Atom Touch 17" Panel PC FEATURES > Intel Atom N270 processor up to 1.6GHz > Easy switchable front panel without changing rear computing box > Modulized... | |
| Fanless and Slim Intel Atom Touch 19" Panel PC FEATURES > Intel Atom N270 processor up to 1.6GHz > Easy switchable front panel without changing rear computing box > Modulized... | |
| High Performance 15" Panel PC FEATURES > Support Intel Core Duo / Core solo / Core 2 Duo / Celeron M processor > Support Intel 945GME + ICH7R Chipset > | |
| High Performance 17" Panel PC FEATURES > Support Intel Core Duo / Core solo / Core 2 Duo / Celeron M processor > Support Intel 945GME + ICH7R Chipset > | |
| High Performance 19" Panel PC FEATURES > Support Intel Core Duo / Core solo / Core 2 Duo / Celeron M processor > Support Intel 945GME + ICH7R Chipset > | |
| High Performance and Low Power 15" Panel PC FEATURES > Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz > Intel® 910GMLE Chipset > Low power... | |
| High Performance and Low Power 15" Panel PC FEATURES > Supports Intel Pentium M / Celeron M CPU up to 1.8 GHz > Intel 855GME Chipset > Low power consumption... | |
| High Performance and Low Power 17" Panel PC FEATURES > Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz > Intel® 910GMLE Chipset > Low power... | |
| High Performance and Low Power 17" Panel PC FEATURES > Supports Intel Pentium M / Celeron M CPU up to 1.8 GHz > Intel 855GME Chipset > Low power consumption... | |
| Pentium® M High Performance 15" Panel PC FEATURES > Pentium® M / Celeron® M high performance platform > Ultra slim Panel PC > 15" LCD display with ELO 5-wire resistive... | |
| Socket 478 Pentium 4 12.1" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel® 845GV Chipset > Small size,... | |
| Socket 478 Pentium 4 15" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel® 845GV Chipset > High precision... | |
| Socket 478 Pentium 4 17" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel 845GV Chipset > Large 17" |