Ant Computer, Inc. Datasheets for Computer Motherboards
Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged.
Computer Motherboards: Learn more
| Product Name | Notes |
|---|---|
| Intel Atom ITX MB W/VGA/LVDS/Audio/LAN FEATURES > Intel® Atom® N270 (1.6GHz) CPU on board > Intel® 945GSE + ICH7M+ FWH (FSB:533MHz) > 1 x 200-Pin DDR SO-DIMM, supports DDR2 400/533... | |
| Intel Core Duo / Celeron M Mini-ITX Motherboard w / VGA / Sound / 1LAN FEATURES > Support Intel Core / Celeron M up to 2.33GHz > Equipped with Intel... | |
| Intel Core Motherboard w / VGA / Sound / 2LAN FEATURES > Support Intel Core / Celeron M CPU up to 2.33GHz > Equipped with Intel 945GME Chipset with FSB... | |
| Intel® Atom™ N455/D525 Mini ITX MB w/VGA/ LVDS/ Audio/ 2LAN FEATURES > Support Intel® Atom™ N455 1.66GHz / D525 1.8GHz processor > Memory support DDR3 SO-DIMM 667/800MHz SDRAM up to... | |
| Intel® Core™ 2 Quad/ Core™ 2 Duo/ Celeron® Mini-ITX Motherboard FEATURES > Support Intel® Core™ 2 Quad / Intel® Core™ 2 Duo / Celeron® processors > Equipped with Intel® G41+ICH7... | |
| New Intel Q965 ATX Motherboard Supports Intel Core 2 Duo Processors for Best in Class Performance FEATURES > Support Intel Core 2 Duo, Intel Celeron D, Intel Pentium D and... | |
| Socket 775 Pentium 4 Motherboard with VGA/Sound/2LAN FEATURES > Support Pentium 4 (LGA775-pin) FSB 800MHz CPU > Memory support DDR2 533, up to 4GB > 1 x PCI-E slot (SDVO),... | |
| ULV Celeron M Mini-ITX Motherboard with VGA/Sound/2LAN FEATURES > Low power CPU for fanless solution > Mini-ITX form factor > Support Mini-PCI card > Support 4 x COM ports |